location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Intermec CK3X handheld mobile computer 3.5" 240 x 320 pixels Touchscreen 17.6 oz (499 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intermec Check ‘Intermec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CK3X
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CK3XAB4K000W4100 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5712505496916
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Intermec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intermec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40512
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:45:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Intermec CK3X handheld mobile computer 3.5" 240 x 320 pixels Touchscreen 17.6 oz (499 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3.5" 240 x 320 pixels Touchscreen
  • - RAM 0.256 GB
  • - Compatible memory cards: MicroSD (TransFlash)
  • - Instruments OMAP 1 GHz
  • - Bluetooth Wi-Fi
  • - Built-in microphone
  • - Lithium-Ion (Li-Ion) 5100 mAh
Long product name Intermec CK3X handheld mobile computer 3.5" 240 x 320 pixels Touchscreen 17.6 oz (499 g) :
The short editorial description of Intermec CK3X handheld mobile computer 3.5" 240 x 320 pixels Touchscreen 17.6 oz (499 g)

3.5" 240 x 320, Numerical, EA30, 256MB RAM, 1GB Flash, Texas Instruments 1GHz, USB 2.0, 5100 mAh, WLAN 802.11 a/b/g/n, Bluetooth 2.1+EDR, 499g, WM LP Std SW
More>>>
Short summary description Intermec CK3X handheld mobile computer 3.5" 240 x 320 pixels Touchscreen 17.6 oz (499 g):
This short summary of the Intermec CK3X handheld mobile computer 3.5" 240 x 320 pixels Touchscreen 17.6 oz (499 g) data-sheet is auto-generated and uses the product title and the first six key specs.

Intermec CK3X, 3.5", 240 x 320 pixels, 65536 colors, 0.256 GB, 1 GB, MicroSD (TransFlash)

Long summary description Intermec CK3X handheld mobile computer 3.5" 240 x 320 pixels Touchscreen 17.6 oz (499 g):
This is an auto-generated long summary of Intermec CK3X handheld mobile computer 3.5" 240 x 320 pixels Touchscreen 17.6 oz (499 g) based on the first three specs of the first five spec groups.

Intermec CK3X. Display diagonal: 3.5", Display resolution: 240 x 320 pixels. Internal memory: 0.256 GB, Flash memory: 1 GB, Compatible memory cards: MicroSD (TransFlash). Processor frequency: 1 GHz, Processor manufacturer: Texas Instruments, Processor family: Instruments OMAP. Wi-Fi standards: 802.11a, 802.11b, 802.11g. Keyboard layout: Numeric, Barcode reader

Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)