location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Intel Itanium 2 1.0 GHZ processor 1 GHz 1.5 MB L3 Box

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel Check ‘Intel’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Itanium
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 1.0 GHZ
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ATG10G15LVCPU
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘Intel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70457
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Intel Itanium 2 1.0 GHZ processor 1 GHz 1.5 MB L3 Box
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Itanium® 1 GHz
  • - 1.5 MB L3
  • - Box
Long product name Intel Itanium 2 1.0 GHZ processor 1 GHz 1.5 MB L3 Box :
The short editorial description of Intel Itanium 2 1.0 GHZ processor 1 GHz 1.5 MB L3 Box

Itanium 2 1.0 GHz, FSB 400 MHz, 1.5MB Cache
More>>>
Short summary description Intel Itanium 2 1.0 GHZ processor 1 GHz 1.5 MB L3 Box:
This short summary of the Intel Itanium 2 1.0 GHZ processor 1 GHz 1.5 MB L3 Box data-sheet is auto-generated and uses the product title and the first six key specs.

Intel Itanium 2 1.0 GHZ, Intel® Itanium®, Intel, 1 GHz, Server/workstation, 1.5 MB, L3

Long summary description Intel Itanium 2 1.0 GHZ processor 1 GHz 1.5 MB L3 Box:
This is an auto-generated long summary of Intel Itanium 2 1.0 GHZ processor 1 GHz 1.5 MB L3 Box based on the first three specs of the first five spec groups.

Intel Itanium 2 1.0 GHZ. Processor family: Intel® Itanium®, Processor manufacturer: Intel, Processor base frequency: 1 GHz. Market segment: Server. L1 cache: 32 MB

Brand Image Article code product Stock Price from
Intel

Intel 330J processor 2.66 GHz 0.256 MB L2 Box
(show image)
BX80547RE2667C 330J 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel 320 processor 2.4 GHz 0.256 MB L2 Box
(show image)
BX80546RE2400C 320 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel Celeron 330 processor 2.66 GHz 0.256 MB L2 Box
(show image)
BX80546RE2667C 330 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel BX80532RC2800B processor 2.8 GHz L2 Box
(show image)
BX80532RC2800B BX80532RC2800B 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel BX80532RC2700B processor 2.7 GHz 0.128 MB L2 Box
(show image)
BX80532RC2700B BX80532RC2700B 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel Celeron BX80532RC2000B processor 2 GHz 0.128 MB L2 Box
(show image)
BX80532RC2000B BX80532RC2000B 0.00
(excl. VAT)
0 (incl. VAT)