location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Indesit LI80 FF2 W B Freestanding 298 L White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Indesit Check ‘Indesit’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LI80 FF2 W B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
859991539900 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8007842886542
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Indesit’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Indesit: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72092
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Sep 2024 12:11:28
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Indesit LI80 FF2 W B Freestanding 298 L White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - White Freestanding 298 L
  • - 212 L No Frost (fridge) Multi-Airflow system (fridge) Fridge interior light
  • - 86 L Bottom-placed No Frost (freezer) 4* 4 kg/24h
  • - 250 kWh 45 dB
More>>>
Short summary description Indesit LI80 FF2 W B Freestanding 298 L White:
This short summary of the Indesit LI80 FF2 W B Freestanding 298 L White data-sheet is auto-generated and uses the product title and the first six key specs.

Indesit LI80 FF2 W B, 298 L, No Frost (fridge), SN-T, 4 kg/24h, Fresh zone compartment, White

Long summary description Indesit LI80 FF2 W B Freestanding 298 L White:
This is an auto-generated long summary of Indesit LI80 FF2 W B Freestanding 298 L White based on the first three specs of the first five spec groups.

Indesit LI80 FF2 W B. Total net capacity: 298 L. Door hinge: Right. Climate class: SN-T, Noise level: 45 dB. Fridge net capacity: 212 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 86 L, Freezing capacity: 4 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 250 kWh. Product color: White

Design
Appliance placement *
Freestanding
Product color *
White
Door hinge
Right
Reversible doors
Yes
Built-in display *
No
Shelves material
Tempered glass
Number of compressors
1
Performance
Total net capacity *
298 L
Climate class *
SN-T
Minimum operating temperature
10 °C
Maximum operating temperature
43 °C
Noise level *
45 dB
Fridge
Fridge net capacity *
212 L
Cooling system
Ventilated
Fridge interior light
Yes
No Frost (fridge) *
Yes
Automatic defrost (fridge)
Yes
Multi-Airflow system (fridge) *
Yes
Fridge number of shelves/baskets *
3
Number of vegetable drawers *
1
Fridge door balconies
3
Freezer
Freezer position *
Bottom-placed
Freezer net capacity *
86 L
Freezer
Freezing capacity *
4 kg/24h
Storage time during power failure *
17 h
Star rating *
4*
No Frost (freezer) *
Yes
Freezer number of shelves/baskets *
2
Freezer temperature (min)
-18 °C
Ice cube tray
Yes
Fresh zone
Fresh zone compartment *
Yes
Ergonomics
Door open alarm
Yes
Cord length
63" (1.6 m)
Power
Energy efficiency class (old)
A++
Energy efficiency scale
A+++ to D
Annual energy consumption *
250 kWh
Connected load
160 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Current
1 A
Power plug type
Type F (CEE 7/4)
Weight & dimensions
Width *
23.5" (596 mm)
Depth *
24.6" (626 mm)
Height *
74.4" (1890 mm)
Weight *
154.3 lbs (70 kg)
Other features
Defrost function
Yes