location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ignis ARL782A+ Built-in 220 L White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ignis Check ‘Ignis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ARL782A+
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ARL782/A+ show
Show alternative article codes used in the online market place
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Ignis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ignis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22383
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:04:47
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Ignis ARL782A+ Built-in 220 L White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - White Built-in 220 L
  • - 178 L Fridge interior light
  • - 42 L Top-placed 4* 2.5 kg/24h
  • - 252 kWh 35 dB
More>>>
Short summary description Ignis ARL782A+ Built-in 220 L White:
This short summary of the Ignis ARL782A+ Built-in 220 L White data-sheet is auto-generated and uses the product title and the first six key specs.

Ignis ARL782A+, 220 L, N-T, 35 dB, 2.5 kg/24h, White

Long summary description Ignis ARL782A+ Built-in 220 L White:
This is an auto-generated long summary of Ignis ARL782A+ Built-in 220 L White based on the first three specs of the first five spec groups.

Ignis ARL782A+. Total net capacity: 220 L. Door hinge: Right. Climate class: N-T, Noise level: 35 dB. Fridge net capacity: 178 L, Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 42 L, Freezing capacity: 2.5 kg/24h. Annual energy consumption: 252 kWh. Product color: White

Design
Appliance placement *
Built-in
Product color *
White
Custom panel-ready
No
Door hinge
Right
Reversible doors
Yes
Built-in display *
No
Shelves material
Tempered glass
Number of compressors
1
Built-in capability
Yes
Performance
Total net capacity *
220 L
Total gross capacity
222 L
Climate class *
N-T
Noise level *
35 dB
Fridge
Fridge net capacity *
178 L
Fridge gross capacity
180 L
Fridge interior light
Yes
No Frost (fridge) *
No
Automatic defrost (fridge)
Yes
Fridge number of shelves/baskets *
4
Freezer
Freezer position *
Top-placed
Freezer net capacity *
42 L
Freezer gross capacity
42 L
Freezer
Freezing capacity *
2.5 kg/24h
Storage time during power failure *
15 h
Star rating *
4*
No Frost (freezer) *
No
Ergonomics
Cord length
96.5" (2.45 m)
Power
Energy efficiency class (old)
A+
Annual energy consumption *
252 kWh
Connected load
110 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Current
16 A
Energy usage
0.69 kWh/24h
Weight & dimensions
Width *
21.3" (540 mm)
Depth *
21.5" (545 mm)
Height *
56.7" (1441 mm)
Weight *
108 lbs (49 kg)
Packaging data
Package width
23" (584 mm)
Package depth
23.7" (601 mm)
Package height
59.3" (1506 mm)
Package weight
116.8 lbs (53 kg)