Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - 1.6 GHz
- - 15" 1024 x 768 pixels 4:3
- - 0.25 GB
- - 30 GB
- - 2.5 h
More>>>
Short summary description IBM ThinkPad A31 P4 1.6Mhz 256Mb 30G 15.0 15" 0.25 GB 30 GB:
This short summary of the IBM ThinkPad A31 P4 1.6Mhz 256Mb 30G 15.0 15" 0.25 GB 30 GB data-sheet is auto-generated and uses the product title and the first six key specs.
IBM ThinkPad A31 P4 1.6Mhz 256Mb 30G 15.0, 1.6 GHz, 15", 1024 x 768 pixels, 0.25 GB, 30 GB
Long summary description IBM ThinkPad A31 P4 1.6Mhz 256Mb 30G 15.0 15" 0.25 GB 30 GB:
This is an auto-generated long summary of IBM ThinkPad A31 P4 1.6Mhz 256Mb 30G 15.0 15" 0.25 GB 30 GB based on the first three specs of the first five spec groups.
IBM ThinkPad A31 P4 1.6Mhz 256Mb 30G 15.0. Processor frequency: 1.6 GHz. Display diagonal: 15", Display resolution: 1024 x 768 pixels. Internal memory: 0.25 GB. Total storage capacity: 30 GB. Weight: 7.41 lbs (3.36 kg)