Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Workstation
- - Intel® Pentium® 4 0.866 GHz
- - 0.5 GB
Long product name IBM INTELLISTATION MPRO P3-866 Intel® Pentium® 4 0.5 GB Workstation
:
INTELLISTATION MPRO P3-866 512MB 9.1GB I3D W2K NT UK (P3)
The short editorial description of IBM INTELLISTATION MPRO P3-866 Intel® Pentium® 4 0.5 GB Workstation
INTELLISTATION MPRO P3-866 512MB 9.1GB I3D W2K NT UK (P3)
More>>>
Short summary description IBM INTELLISTATION MPRO P3-866 Intel® Pentium® 4 0.5 GB Workstation:
This short summary of the IBM INTELLISTATION MPRO P3-866 Intel® Pentium® 4 0.5 GB Workstation data-sheet is auto-generated and uses the product title and the first six key specs.
IBM INTELLISTATION MPRO P3-866, 0.866 GHz, Intel® Pentium® 4, 0.5 GB
Long summary description IBM INTELLISTATION MPRO P3-866 Intel® Pentium® 4 0.5 GB Workstation:
This is an auto-generated long summary of IBM INTELLISTATION MPRO P3-866 Intel® Pentium® 4 0.5 GB Workstation based on the first three specs of the first five spec groups.
IBM INTELLISTATION MPRO P3-866. Processor frequency: 0.866 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0.5 GB. Product type: Workstation. Weight: 45 lbs (20.4 kg)