location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

IBM Infoprint 1000 Series 1410 MFP Laser 1200 x 1200 DPI 22 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM Check ‘IBM’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Infoprint 1000 Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1410 MFP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
75P6674
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘IBM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33893
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points IBM Infoprint 1000 Series 1410 MFP Laser 1200 x 1200 DPI 22 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser
  • - 1200 x 1200 DPI
  • - 22 ppm
  • - Color scanning Mono faxing
  • - Internal memory: 128 MB 300 MHz
  • - 45 lbs (20.4 kg)
Guarantee: 1 year on-site warranty.
Long product name IBM Infoprint 1000 Series 1410 MFP Laser 1200 x 1200 DPI 22 ppm :
The short editorial description of IBM Infoprint 1000 Series 1410 MFP Laser 1200 x 1200 DPI 22 ppm

Infoprint 1410 MFP
More>>>
Short summary description IBM Infoprint 1000 Series 1410 MFP Laser 1200 x 1200 DPI 22 ppm:
This short summary of the IBM Infoprint 1000 Series 1410 MFP Laser 1200 x 1200 DPI 22 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

IBM Infoprint 1000 Series 1410 MFP, Laser, 1200 x 1200 DPI, Color scanning, Mono faxing

Long summary description IBM Infoprint 1000 Series 1410 MFP Laser 1200 x 1200 DPI 22 ppm:
This is an auto-generated long summary of IBM Infoprint 1000 Series 1410 MFP Laser 1200 x 1200 DPI 22 ppm based on the first three specs of the first five spec groups.

IBM Infoprint 1000 Series 1410 MFP. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Scanning: Color scanning. Faxing: Mono faxing