location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

IBM System Storage & TotalStorage TotalStorage DS4100 Model 1SC Disk System disk array Rack (3U)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM Check ‘IBM’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
System Storage & TotalStorage
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TotalStorage DS4100
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TotalStorage DS4100 Model 1SC Disk System
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
17241SC
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘IBM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40294
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1 year.
Long product name IBM System Storage & TotalStorage TotalStorage DS4100 Model 1SC Disk System disk array Rack (3U) :
The short editorial description of IBM System Storage & TotalStorage TotalStorage DS4100 Model 1SC Disk System disk array Rack (3U)

TotalStorage DS4100 Model 1SC Disk System (Rack PDU Line Cord, English Pubs), 3x 250GB Serial ATA disk drive modules, 1x dual-port RAID controller, 3U rack-mount enclosure
More>>>
Short summary description IBM System Storage & TotalStorage TotalStorage DS4100 Model 1SC Disk System disk array Rack (3U):
This short summary of the IBM System Storage & TotalStorage TotalStorage DS4100 Model 1SC Disk System disk array Rack (3U) data-sheet is auto-generated and uses the product title and the first six key specs.

IBM System Storage & TotalStorage TotalStorage DS4100 Model 1SC Disk System, 66.1 lbs (30 kg), Rack (3U)

Long summary description IBM System Storage & TotalStorage TotalStorage DS4100 Model 1SC Disk System disk array Rack (3U):
This is an auto-generated long summary of IBM System Storage & TotalStorage TotalStorage DS4100 Model 1SC Disk System disk array Rack (3U) based on the first three specs of the first five spec groups.

IBM System Storage & TotalStorage TotalStorage DS4100 Model 1SC Disk System. Chassis type: Rack (3U). Weight: 66.1 lbs (30 kg)

Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 11:20:04
Uk has collected 1 expert review for IBM System Storage & TotalStorage TotalStorage DS4100 Model 1SC Disk System disk array Rack (3U) and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%
Source Review comments Score
alphr.com
Updated:
2011-09-27 11:20:04
A highly cost-effective near-line storage appliance that offers an impressive capacity, expansion potential and fault tolerance at a price the SME can afford IBMs relationship with Ingenio over the past decade has produced some desirable mid-range st...
83%