location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Iberna IDAP 245 Freestanding 212 L White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iberna Check ‘Iberna’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IDAP 245
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IDAP245 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
9999908012899 show
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Iberna’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iberna: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24559
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:06:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Iberna IDAP 245 Freestanding 212 L White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - White Freestanding 212 L
  • - 171 L Fridge interior light
  • - 41 L Top-placed
  • - 44 dB
Long product name Iberna IDAP 245 Freestanding 212 L White :
The short editorial description of Iberna IDAP 245 Freestanding 212 L White

IDAP 245, A+, total gross capacity 219L
More>>>
Short summary description Iberna IDAP 245 Freestanding 212 L White:
This short summary of the Iberna IDAP 245 Freestanding 212 L White data-sheet is auto-generated and uses the product title and the first six key specs.

Iberna IDAP 245, 212 L, 44 dB, White

Long summary description Iberna IDAP 245 Freestanding 212 L White:
This is an auto-generated long summary of Iberna IDAP 245 Freestanding 212 L White based on the first three specs of the first five spec groups.

Iberna IDAP 245. Total net capacity: 212 L. Door hinge: Right. Noise level: 44 dB. Fridge net capacity: 171 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 41 L. Product color: White