standard
(0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - 0.25 GB DDR2
- - 240-pin DIMM
- - CAS latency: 4
Guarantee:
lifetime
Long product name HyperX Memory 512MB 675Mhz DDR2 2pk memory module 0.25 GB
:
Hyper X
The short editorial description of HyperX Memory 512MB 675Mhz DDR2 2pk memory module 0.25 GB
Hyper X
More>>>
Short summary description HyperX Memory 512MB 675Mhz DDR2 2pk memory module 0.25 GB:
This short summary of the HyperX Memory 512MB 675Mhz DDR2 2pk memory module 0.25 GB data-sheet is auto-generated and uses the product title and the first six key specs.
HyperX Memory 512MB 675Mhz DDR2 2pk, 0.25 GB, DDR2, 240-pin DIMM
Long summary description HyperX Memory 512MB 675Mhz DDR2 2pk memory module 0.25 GB:
This is an auto-generated long summary of HyperX Memory 512MB 675Mhz DDR2 2pk memory module 0.25 GB based on the first three specs of the first five spec groups.
HyperX Memory 512MB 675Mhz DDR2 2pk. Internal memory: 0.25 GB, Internal memory type: DDR2, Memory form factor: 240-pin DIMM, CAS latency: 4