location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE StorageWorks FC1143 4Gb PCI-X 2.0 HBA disk array

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StorageWorks FC1143 4Gb PCI-X 2.0 HBA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AB429A
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89567
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 06:03:06
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Three-yearHardware exchange only. Next day response
Long product name HPE StorageWorks FC1143 4Gb PCI-X 2.0 HBA disk array :
The short editorial description of HPE StorageWorks FC1143 4Gb PCI-X 2.0 HBA disk array

HP StorageWorks FC1143 4Gb PCI-X 2.0 HBA
More>>>
Short summary description HPE StorageWorks FC1143 4Gb PCI-X 2.0 HBA disk array:
This short summary of the HPE StorageWorks FC1143 4Gb PCI-X 2.0 HBA disk array data-sheet is auto-generated and uses the product title and the first six key specs.

HPE StorageWorks FC1143 4Gb PCI-X 2.0 HBA

Long summary description HPE StorageWorks FC1143 4Gb PCI-X 2.0 HBA disk array:
This is an auto-generated long summary of HPE StorageWorks FC1143 4Gb PCI-X 2.0 HBA disk array based on the first three specs of the first five spec groups.

HPE StorageWorks FC1143 4Gb PCI-X 2.0 HBA

Brand Image Article code product Stock Price from
HPE

HPE StorageWorks EVA4400 Starter Kit 300GB 15K Factory Integrated disk array
(show image)
BS194A StorageWorks EVA4400 Starter Kit 300GB 15K Factory Integrated 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks EVA4400, 300GB disk array 2.4 TB
(show image)
BS195A EVA4400, 300GB 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks EVA4400 ST 600GB 10K disk array
(show image)
BS197A EVA4400 ST 600GB 10K 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks EVA4400 Starter Kit 600GB 10K Factory Integrated disk array
(show image)
BS196A StorageWorks EVA4400 Starter Kit 600GB 10K Factory Integrated 0.00
(excl. VAT)
0 (incl. VAT)
HP StorageWorks MSA2324fc Dual Controller Array disk array HP StorageWorks MSA2324fc Dual Controller Array disk array
(show image)
AJ797A StorageWorks MSA2324fc Dual Controller Array 0.00
(excl. VAT)
0 (incl. VAT)
HP StorageWorks EVA 4400 146GB 15K HDD Factory Starter Kit disk array HP StorageWorks EVA 4400 146GB 15K HDD Factory Starter Kit disk array
(show image)
AJ693B StorageWorks EVA 4400 146GB 15K HDD Factory Starter Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP 4400 Dual Controller Enterprise Virtual Array w/Embedded Switch disk array HP 4400 Dual Controller Enterprise Virtual Array w/Embedded Switch disk array
(show image)
AG805C 4400 Dual Controller Enterprise Virtual Array w/Embedded Switch 0.00
(excl. VAT)
0 (incl. VAT)
HP StorageWorks 4400 Dual Controller Enterprise Virtual Array disk array HP StorageWorks 4400 Dual Controller Enterprise Virtual Array disk array
(show image)
AG637B StorageWorks 4400 Dual Controller Enterprise Virtual Array 0.00
(excl. VAT)
0 (incl. VAT)
HP StorageWorks MSA2312fc Dual Controller Array disk array HP StorageWorks MSA2312fc Dual Controller Array disk array
(show image)
AJ795A StorageWorks MSA2312fc Dual Controller Array 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks EVA4400 146GB HDD with Embedded Switch Simple SAN Solution disk array
(show image)
AJ695B StorageWorks EVA4400 146GB HDD with Embedded Switch Simple SAN Solution 0.00
(excl. VAT)
0 (incl. VAT)