location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide Pro 750dw Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PageWide
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PageWide Pro 750dw Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Y3Z46A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780895290 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23615
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:02:48
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 18 Sep 2018
Product end of life date
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP PageWide Pro 750dw Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business 2400 x 1200 DPI Color
  • - A3 55 ppm Printing colors: Black, Cyan, Magenta, Yellow
  • - USB port Wi-Fi Ethernet LAN Bluetooth
Long product name HP PageWide Pro 750dw Printer :
The short editorial description of HP PageWide Pro 750dw Printer

HP PageWide Pro 750dw Printer
More>>>
HP PageWide Pro 750dw Printer:
The official marketing text of HP PageWide Pro 750dw Printer as supplied by the manufacturer

HP PageWide: Not Laser. Not inkjet. It’s the best of both. A new alternative for business printing.
HP PageWide is designed with fewer moving parts. The stationary, page-width print bar enables unmatched speeds, improved reliability, and fewer replacement parts, all with professional print quality at the lowest total cost of operation in its class.
Easy mobile printing from HP
Easily print from your smartphone, tablet, and notebook at work, home, or on the go.

Short summary description HP PageWide Pro 750dw Printer:
This short summary of the HP PageWide Pro 750dw Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP PageWide Pro 750dw Printer, Color, 2400 x 1200 DPI, 4, A3, 75000 pages per month, 55 ppm

Long summary description HP PageWide Pro 750dw Printer:
This is an auto-generated long summary of HP PageWide Pro 750dw Printer based on the first three specs of the first five spec groups.

HP PageWide Pro 750dw Printer. Color, Number of print cartridges: 4, Maximum duty cycle: 75000 pages per month. Maximum resolution: 2400 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 55 ppm. Duplex printing. Display: CGD. Wi-Fi. Product color: White

Features
Separate cartridges
Yes
Duplex printing *
Yes
Page description languages *
PCL 5, PCL 6, PCLm, PJL, PostScript 3
Printing colors *
Black, Cyan, Magenta, Yellow
Color *
Yes
Maximum duty cycle *
75000 pages per month
Number of print cartridges *
4
Printing
Maximum resolution *
2400 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
55 ppm
Print speed (color, normal quality, A4/US Letter)
55 ppm
Time to first page (black, normal)
8.25 s
Time to first page (color, normal)
8.25 s
Input & output capacity
Total number of input trays *
2
Total input capacity *
550 sheets
Total output capacity *
500 sheets
Multi-Purpose tray input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Heavy paper, Labels, Lightweight paper, Matte paper, Photo paper, Plain paper, Pre-printed, Recycled paper, Rough paper
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
Non-ISO print media sizes
Executive, Legal, Oficio, Statement, Letter
JIS B-series sizes (B0...B9)
B4, B5, B6
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
3
Standard interfaces
Ethernet, RJ-11, USB 2.0, Wireless LAN
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Network
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service
Performance
Internal memory *
1536 MB
Maximum internal memory
1536 MB
Built-in processor
Yes
Processor frequency
1500 MHz
Design
Market positioning *
Business
Product color *
White
Built-in display *
Yes
Display
CGD
Color display
Yes
Display diagonal
4.3"
Touchscreen
Yes
Control type
Touch
Power
Power consumption (printing) *
63.4 W
Power consumption (off)
0.22 W
Power consumption (standby)
15.91 W
AC input voltage
100 - 240 V
AC input frequency
50 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 90%
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
23.5" (598 mm)
Depth
20.9" (531 mm)
Height
18" (457 mm)
Weight
110.7 lbs (50.2 kg)
Source Testseek summary Average rating
Reviews
Updated:
2018-01-17 01:35:14
Uk has collected 3 expert reviews for HP PageWide Pro 750dw inkjet printer Colour 2400 x 1200 DPI A3 Wi-Fi and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
betterbuys.com
Updated:
2018-01-17 01:35:14
The PageWide Pro 750dw Printer is part of a new series of tabloid-sized (11″ x 17″), or A3, printers and MFPs in HP's lineup. It can print at up to 35ppm in black and color in professional mode and up to 55ppm in general office mode. The first-page-out ti...
Good Standard networking and wireless connectivity, up to 55ppm printing in general office mode, option to add to a maximum capacity of 4,000 sheets...
Bad Only available via resellers, no finishing options offered...
Bottom line New tabloid-sized color printer with strong and flexible features that helps offices print more efficiently...
0%
pcmag.com
Updated:
2018-01-17 01:35:14
Workhorse color printers designed to print at up to tabloid (11 by 17 inches) or A3 size are uncommon enough that we are always eager to test them here at PC Labs. Although traditionally the best have been lasers, such as the Editors' Choice Xerox Phaser...
Good Fast, Great text and graphics quality in testing, Very low cost per page, USB, Ethernet, Wi-Fi, and wireless direct connectivity, PCL and PostScript drivers...
Bad Sub-par photo quality in testing, Large and heavy...
Bottom line The HP PageWide Pro 750dw Printer is a speedy, heavy-duty use color inkjet printer with great text and graphics quality, very low running costs, and the ability to print at up to tabloid size...
80%
computershopper.com
Updated:
2018-01-17 01:35:14
Let's say that your organization (or your very, very busy home office) needs to churn out 20,000 or so high-quality prints each month, and some of them (perhaps all of them) must be tabloid-size (11x17 inches). You're considering purchasing one of Brother...
Good Lofty monthly page volume, Terrific print quality, and fast, Loaded with mobile-minded features, Exceptionally high-yield ink tanks, Profuse expansion options...
Bad A bit pricey, Slightly high cost per page...
Bottom line This giant wide-format inkjet, built to support large workgroups and very high page volumes, is snappy and delivers excellent prints. Our only real quibble is with the purchase price. Read More...
80%