location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook 11 G5 (ENERGY STAR)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
11
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Chromebook 11 G5 (ENERGY STAR)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X9U02UT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780203514 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54926
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:19:50
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 04 Apr 2018
Product end of life date
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Chromebook 11 G5 (ENERGY STAR)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Chromebook Clamshell Black, Gray
  • - Intel® Celeron® N3050 1.6 GHz
  • - 11.6" HD 1366 x 768 pixels LED backlight 16:9
  • - 4 GB LPDDR3-SDRAM 1600 MHz
  • - 16 GB Flash
  • - Intel® HD Graphics
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Lithium Polymer (LiPo) 43.7 Wh 12.5 h 45 W
  • - ChromeOS
Long product name HP Chromebook 11 G5 (ENERGY STAR) :
The short editorial description of HP Chromebook 11 G5 (ENERGY STAR)

HP Chromebook 11 G5 (ENERGY STAR)
More>>>
HP Chromebook 11 G5 (ENERGY STAR):
The official marketing text of HP Chromebook 11 G5 (ENERGY STAR) as supplied by the manufacturer

Inspire learning and help elevate productivity to the next level with HP Chromebook 11. Affordable collaboration at school and work has never been so easy with Intel® processors, long battery life, and an optional HD IPS Touch panel.[1]
Never slow down
With up to 12 hours and 30 minutes of battery life[4], you can search, stream and chat through every class without having to recharge.
Pass the memory test
Watch lessons or collaborate on-line effectively with LPDDR3 memory that provides fast performance and long battery life with low power consumption.
Simple maintenance and manageability
Speed, simplicity, security and easy sharing are core subjects for the Chrome OS™, a low maintenance highly manageable platform with automatic software updates and virus protection.
Easy to manage and deploy
Manage 10s, 100s, even 1000s of HP Chromebooks with ease. The optional web-based Chrome Management Console[1] makes it easy to deploy and control users, devices, and apps across a fleet of HP Chromebooks.
Optional Google Play for Education
Take learning in new directions with thousands of options for innovative education apps and lesson content for HP Chromebooks, vetted by educators, instantly shareable and easy to manage.[3]
Chrome Web Store
Immerse yourself in the exciting and ever expanding world of the Chrome Web Store and customize your Chromebook with the latest apps, tools, extensions and themes.[1]

Short summary description HP Chromebook 11 G5 (ENERGY STAR):
This short summary of the HP Chromebook 11 G5 (ENERGY STAR) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Chromebook 11 G5 (ENERGY STAR), Intel® Celeron®, 1.6 GHz, 11.6", 1366 x 768 pixels, 4 GB, 16 GB

Long summary description HP Chromebook 11 G5 (ENERGY STAR):
This is an auto-generated long summary of HP Chromebook 11 G5 (ENERGY STAR) based on the first three specs of the first five spec groups.

HP Chromebook 11 G5 (ENERGY STAR). Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3050, Processor frequency: 1.6 GHz. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 16 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Operating system installed: ChromeOS. Product color: Black, Gray

Processing power

Get trusted processing power from an Intel® Celeron® processor[2] that quickly launches apps, allows fast web browsing, and efficiently manages battery power.

Thinner and lighter

The HP Chromebook 11 is well suited for shared desk space in the classroom. At 18.4 mm thin and 2.51 lbs, the HP Chromebook 11 is now 10% thinner and 11% lighter than the previous version.

Inspire learning through collaboration

Collaborate easily on the HP Chromebook 11 with an optional IPS Touch panel.[1] Optimize Google Hangouts and video collaboration with noise suppression for improved audio clarity.

Design
Product type *
Chromebook
Product color *
Black, Gray
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
11.6"
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
N3050
Processor cores
2
Processor threads
2
Processor boost frequency
2.16 GHz
Processor frequency *
1.6 GHz
System bus rate
5 GT/s
Processor cache
2 MB
Processor cache type
L2
Processor socket
BGA 1170
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Celeron N3000 series
Processor codename
Braswell
Stepping
C0
Thermal Design Power (TDP)
6 W
Scenario Design Power (SDP)
4 W
Tjunction
90 °C
Maximum number of PCI Express lanes
4
PCI Express slots version
2.0
PCI Express configurations
1x4, 4x1
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
1600 MHz
Memory form factor
On-board
Maximum internal memory *
4 GB
Storage
Total storage capacity *
16 GB
Storage media *
Flash
Flash memory
16 GB
Flash drive interface
Flash
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
320 MHz
On-board graphics card burst frequency
600 MHz
Maximum on-board graphics card memory
8 GB
Number of execution units
12
On-board graphics card DirectX version
Yes
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera signal format
720p
Video capturing speed
30 fps
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
DVI port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Total number of SATA connectors
2
Number of SATA III connectors
2
Keyboard
Pointing device
Clickpad
Numeric keypad *
No
Island-style keyboard
Yes
Full-size keyboard
Yes
Software
Operating system installed *
ChromeOS
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Processor special features
Intel Smart Connect Technology
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
25 x 27 mm
Processor code
SR29H
CPU configuration (max)
1
Embedded options available
No
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Secure Boot
Yes
Intel Smart Connect Technology version
0.00
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
0.00
Intel Secure Boot Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
87257
Conflict-Free processor
Yes
Integrated 4G WiMAX
No
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
2
Battery capacity *
43.7 Wh
Battery life (max)
12.5 h
Power
AC adapter power
45 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Trusted Platform Module (TPM)
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-600 - 120000" (-15.2 - 3048 m)
Non-operating altitude
-600 - 480000" (-15.2 - 12192 m)
Operating shock
40 G
Non-operating shock
200 G
Operating vibration
0.75 G
Non-operating vibration
1.5 G
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
11.3" (285.8 mm)
Depth
8.07" (205 mm)
Height
0.72" (18.3 mm)
Weight *
2.51 lbs (1.14 kg)
Other features
3D
No
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:09:09
Uk has collected 3 expert reviews for HP Chromebook 11 G5 29.5 cm (11.6") HD Intel® Celeron® N3050 4 GB LPDDR3-SDRAM 16 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Black, Grey and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%