Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProDesk 400 G3 3.2GHz i5-6500 Micro Tower Black PC

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProDesk
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400 G3
Article code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X3K10EA show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0889899881286 show
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 May 2016
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 45540
This statistic is based on the 73929 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since 11-05-16 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72227 free Open Icecat users.
Info modified on: 15 Oct 2017 17:37:36
The date of the most recent change of the data-sheet in Icecat's system
Long product name HP ProDesk 400 G3 3.2GHz i5-6500 Micro Tower Black PC :
The short editorial description of HP ProDesk 400 G3 3.2GHz i5-6500 Micro Tower Black PC

600G2PO AiO T i56500 256G
More>>>

HP ProDesk 400 G3 3.2GHz i5-6500 Micro Tower Black PC:
The official marketing text of HP ProDesk 400 G3 3.2GHz i5-6500 Micro Tower Black PC as supplied by the manufacturer
**New Retail**
Short summary description HP ProDesk 400 G3 3.2GHz i5-6500 Micro Tower Black PC:
This short summary of the HP ProDesk 400 G3 3.2GHz i5-6500 Micro Tower Black PC data-sheet is auto-generated and uses the product title and the first six key specs.
HP ProDesk 400 G3, 3.2 GHz, 6th gen Intel® Core™ i5, 8 GB, 256 GB, DVD Super Multi, Windows 10 Pro
Long summary description HP ProDesk 400 G3 3.2GHz i5-6500 Micro Tower Black PC :

HP ProDesk 400 G3. Processor frequency: 3.2 GHz, Processor family: 6th gen Intel® Core™ i5, Processor model: i5-6500. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 256 GB, Storage media: SSD. Optical drive type: DVD Super Multi. On-board graphics adapter model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: Micro Tower. Product type: PC

This is an auto-generated long summary of HP ProDesk 400 G3 3.2GHz i5-6500 Micro Tower Black PC based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Processor
Processor frequency *
3.2 GHz
Processor family *
6th gen Intel® Core™ i5
Processor model *
i5-6500
Processor cores *
4
Number of processors installed *
1
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
3.6 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Processor threads
4
PCI Express slots version
3.0
Processor lithography
14 nm
Processor operating modes
64-bit
Stepping
R0
Bus type
DMI3
Processor codename
Skylake
Thermal Design Power (TDP)
65 W
Processor series
Intel Core i5-6500 Desktop series
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16,2x8,1x8+2x4
Tcase
71 °C
Maximum internal memory supported by processor
64 GB
Conflict Free processor
Yes
Memory types supported by processor
DDR3L-SDRAM,DDR4-SDRAM
Memory clock speeds supported by processor
2133,1333,1600,1866 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
8 GB
Internal memory type *
DDR4-SDRAM
Maximum internal memory *
32 GB
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x DIMM
Memory clock speed
2133 MHz
Storage
Total storage capacity *
256 GB
Card reader integrated *
No
Storage media *
SSD
Number of SSDs installed
1
Solid-state drive capacity
The Solid State Drive's storage capacity in Gigabytes.
256 GB
Graphics
On-board graphics adapter *
Yes
Discrete graphics adapter model *
Not available
On-board graphics adapter model *
Intel® HD Graphics 530
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter base frequency
350 MHz
On-board graphics adapter dynamic frequency (max)
1050 MHz
Maximum on-board graphics adapter memory
1.74 GB
Number of displays supported (on-board graphics)
3
On-board graphics adapter DirectX version
12
On-board graphics adapter OpenGL version
4.4
On-board graphics adapter ID
1912
Optical drive
Optical drive type *
DVD Super Multi
Networking
Ethernet LAN *
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Ports & interfaces
USB 2.0 ports quantity *
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
4
USB 3.0 (3.1 Gen 1) Type-A ports quantity *
4
VGA (D-Sub) ports quantity *
1
DVI port *
No
Ethernet LAN (RJ-45) ports *
1
Ports & interfaces
Microphone in *
Yes
Headphone outputs *
1
PS/2 ports quantity
2
Line-in
Yes
Line-out
Yes
Expansion slots
PCI Express x1 (Gen 2.x) slots
3
PCI Express x16 (Gen 3.x) slots
1
Design
Color of product *
Black
Chassis type *
Micro Tower
Number of 3.5" bays
2
Intel segment tagging
Enterprise, Small Business
Performance
Product type *
PC
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Processor special features
Intel® vPro™ Technology
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
37.5
Supported instruction sets
SSE4.2,AVX 2.0,SSE4.1
Processor code
SR2BX
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
14 nm
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Processor ARK ID
88184
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Power
Power supply *
180 W
Weight & dimensions
Width *
6.5" (165 mm)
Depth *
14.1" (358.8 mm)
Height *
14" (355 mm)
Weight *
15.5 lbs (7.05 kg)
Packaging content
Display included *
No
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01
Testseek has collected 1 expert review for HP ProDesk 400 G3 MT 3.2GHz i5-6500 Micro Tower Black PC and the rating is 75 of 100. Click below and use Testseek to find all ratings, product awards and conclusions.
75%
Country Distributor
Deutschland 2 distributor(s)
Österreich 1 distributor(s)
Magyarország 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
X