location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite x3 Wireless Charger Tablet Black USB Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite x3 Wireless Charger
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W9A82AA#ABB
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147880
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jul 2018 02:20:05
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Elite x3 Wireless Charger Tablet Black USB Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Charger compatibility: Tablet
  • - Charger type: Indoor
  • - Power source type: USB
  • - Black
  • - LED indicators
  • - 5 V
Long product name HP Elite x3 Wireless Charger Tablet Black USB Indoor :
The short editorial description of HP Elite x3 Wireless Charger Tablet Black USB Indoor

Elite x3 Wireless Charger
More>>>
HP Elite x3 Wireless Charger Tablet Black USB Indoor:
The official marketing text of HP Elite x3 Wireless Charger Tablet Black USB Indoor as supplied by the manufacturer

Reduce your cable clutter and save time spent searching for the right adapter with the always-ready, always-on, HP Elite x3 Wireless Charger, which uses Qi inductive charging technology to wirelessly charge your HP Elite x3.

No connectors required
Simply set your HP Elite x3 securely on the top of the HP Elite x3 Wireless Charger to charge its battery, and the Qi inductive charging technology does the rest. A handy LED confirms the HP Elite x3 is charging.

Efficient power
Power the charger with the same USB-C™ power adapter that ships with your HP Elite x3.

Use it wherever you work
Take the lightweight, compact Charger with you in your bag when you’re working on the go, or leave it unobtrusively on your desk for wireless charging in the office.

World-class support
Rest easy with a one-year limited warranty.

Short summary description HP Elite x3 Wireless Charger Tablet Black USB Indoor:
This short summary of the HP Elite x3 Wireless Charger Tablet Black USB Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite x3 Wireless Charger, Indoor, USB, Black

Long summary description HP Elite x3 Wireless Charger Tablet Black USB Indoor:
This is an auto-generated long summary of HP Elite x3 Wireless Charger Tablet Black USB Indoor based on the first three specs of the first five spec groups.

HP Elite x3 Wireless Charger. Charger type: Indoor, Power source type: USB, Charger compatibility: Tablet. Input voltage: 5 V. Product color: Black

Performance
Charger compatibility *
Tablet
Power source type *
USB
Charger type *
Indoor
Basic device type
Tablet PC
Compatibility
Elite x3
Design
Product color *
Black
LED indicators
Charging, Operation, Ready
Power
Input voltage
5 V
Power
Input current
2 A
Weight & dimensions
Width
3.27" (83 mm)
Depth
6.37" (161.9 mm)
Height
0.315" (8 mm)
Weight
3.7 oz (105 g)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Other features
Material
Plastic, Thermoplastic polyurethane (TPU)
Country Distributor
Switzerland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)