location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 250 G5 Notebook PC (ENERGY STAR)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
250 G5 Notebook PC (ENERGY STAR)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W0S97UT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889899634295 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16630
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2017
Product end of life date
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 250 G5 Notebook PC (ENERGY STAR)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Carbon, Graphite
  • - Intel® Core™ i3 i3-5005U 2 GHz
  • - 15.6" HD 1366 x 768 pixels LED backlight Matt 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB HDD DVD Super Multi DL
  • - Intel® HD Graphics 5500
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.2
  • - Lithium-Ion (Li-Ion) 41 Wh 45 W
  • - Windows 10 Pro 64-bit
Long product name HP 250 G5 Notebook PC (ENERGY STAR) :
The short editorial description of HP 250 G5 Notebook PC (ENERGY STAR)

HP 250 G5 Notebook PC (ENERGY STAR)
More>>>
HP 250 G5 Notebook PC (ENERGY STAR):
The official marketing text of HP 250 G5 Notebook PC (ENERGY STAR) as supplied by the manufacturer

Get connected with the value-priced HP 250 Notebook PC. Complete business tasks with Intel® technology, essential collaboration tools and Windows 10 Pro[1] loaded on the HP 250. The durable chassis helps protect the notebook from the rigors of the day.
Let nothing stand in your way
Help secure the future of your business. PCs from HP make the most of Windows 10 Pro[1] to protect you from today’s security threats and maximize management and productivity features for business.
Cloud-based IT management made simple
HP Touchpoint Manager with Always On Remote Management[4] offers users simple tools and services from a single cloud-based solution for managing data and security.
Excellent entertainment
The optional SuperMulti DVD+/-RW drive[3] allows you to watch DVDs and create backups for your work.
Be your best virtual self
Sometimes in life, only a face-to-face conversation will do. Thanks to the HP’s optional HD Webcam,[3] you always come off looking your best in virtual conferences,[5] even in low light.
Cut out the chatter
Help suppress ambient noise including keyboard clicks with HP Noise Reduction Software.
Hear it, see it
Make the most of virtual conferencing.[5] Bring work to life through immersive surround sound with deep, rich bass and crystal clear dialog using DTS Studio Sound™ software.
Crisp, clear view
Help secure critical data
The firmware Trusted Platform Module (TPM)[6] provides hardware-based encryption keys to help secure your data, e-mail, and user credentials.
Hassle-free connectivity
Get fast connections with Gigabit LAN and WLAN 802.11ac/Bluetooth® 4.2 combo.[3,7]
Storage options
The latest storage options ensure optimum performance from your HP 250 Notebook PC. Choose from a range of SSD,[3] or HDD drive options for up to 1TB of storage.[8]

Short summary description HP 250 G5 Notebook PC (ENERGY STAR):
This short summary of the HP 250 G5 Notebook PC (ENERGY STAR) data-sheet is auto-generated and uses the product title and the first six key specs.

HP 250 G5 Notebook PC (ENERGY STAR), Intel® Core™ i3, 2 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP 250 G5 Notebook PC (ENERGY STAR):
This is an auto-generated long summary of HP 250 G5 Notebook PC (ENERGY STAR) based on the first three specs of the first five spec groups.

HP 250 G5 Notebook PC (ENERGY STAR). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-5005U, Processor frequency: 2 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 10 Pro. Product color: Carbon, Graphite

Durable mobile design

Rest assured that the HP 250 can keep up with assignments on the run. The durable chassis protects the notebook so it looks as professional as you do.

Powered for business

Confidently complete projects with Windows 10 Pro[1] and the power of the latest Intel® Core™ i7 processors[2]

Extras that polish the experience

HP, a world leader in PCs helps equip you with a fully functional notebook ready to connect to all your peripherals[3] and designed to fit the needs of business.

Design
Product type *
Laptop
Product color *
Carbon, Graphite
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
15.6"
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
5th gen Intel® Core™ i3
Processor model *
i3-5005U
Processor cores
2
Processor threads
4
Processor frequency *
2 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
14 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel Core i3-5000 Mobile series
Processor codename
Broadwell
Bus type
DMI2
Stepping
F0
Thermal Design Power (TDP)
15 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.6 GHz
Tjunction
105 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
2x4, 4x1
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Total HDDs capacity
500 GB
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 5500
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
850 MHz
Maximum on-board graphics card memory
16 GB
On-board graphics card DirectX version
11.2
On-board graphics card ID
0x1616
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.2
Near Field Communication (NFC)
No
WWAN
Not installed
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
Ports & interfaces
SmartCard slot
No
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Island-style keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24x 1.3 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR27G
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel FDI Technology
Yes
Intel Fast Memory Access
Yes
Processor ARK ID
84695
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
41 Wh
Power
AC adapter power
45 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
15.1" (384.3 mm)
Depth
10" (254.6 mm)
Height
0.957" (24.3 mm)
Weight *
4.32 lbs (1.96 kg)
Packaging content
Power cord included
Yes
Other features
AC adapter included
Yes
3D
No
Intel segment tagging
Home office, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2017-01-27 01:12:32
Uk has collected 29 expert reviews for HP 250 G5 Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Carbon, Graphite and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
notebookcheck.net
Updated:
2017-01-27 01:12:32
Generation change. Higher processing performance, finally a Full HD display and a faster storage device turn HP's new notebook into a true office all-rounder. Despite these new features, the laptop has also inherited disadvantageous properties...
Good matte display, system performance, Full HD display, temperature...
Bad bluish display, fan is always on, fan noise, difficult maintenance, no dual-channel RAM out-of-the-box...
Bottom line HP presents a low-budget all-rounder for everyday office tasks, for the university, or as an entry-level business notebook. Thanks to many possible configurations, you can find a suitable product almost regardless of your budget. What can customers expect...
75%
notebookcheck.net
Updated:
2017-01-27 01:12:32
Cheap and slow. The 6 W Celeron CPU makes for a subpar Windows 10 experience even when equipped with a primary SSD. Quiet operation and long battery life are the main benefits for such a low-power configuration...
Good no CPU throttling; low running temperatures, long runtimes; low power consumption, removable Li-Ion battery pack, upgradeable HDD and RAM, HDMI and VGA, inexpensive, silent...
Bad keyboard keys clatter; no keyboard backlight, narrow gamut and viewing angles, slow system performance, lid susceptible to flexing, cheap plastic texture, dim display backlight, difficult serviceability, no USB Type-C...
Bottom line Advantages include silent operation, cheap starting price, and long runtimes. The chassis itself is run-of-the-mill and we highly suggest investing in a stronger SKU with a Core ix processor and FHD screen for those considering the 250 G5. A quick calibra...
76%