location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq dc7100 Convertible Minitower P4 530 HT 2x256M/40G DVD-ROM LAN WXP Pro SP1 a 0.5 GB DDR-SDRAM PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
dc7100
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq dc7100 Convertible Minitower P4 530 HT 2x256M/40G DVD-ROM LAN WXP Pro SP1 a
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PC928A#ABH
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52080
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Compaq dc7100 Convertible Minitower P4 530 HT 2x256M/40G DVD-ROM LAN WXP Pro SP1 a 0.5 GB DDR-SDRAM PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC
  • - 530 1.73 GHz
  • - 0.5 GB DDR-SDRAM
  • - DVD-ROM
Guarantee: Protected by HP Services, including a 3-3-3, standardTerms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Compaq dc7100 Convertible Minitower P4 530 HT 2x256M/40G DVD-ROM LAN WXP Pro SP1 a 0.5 GB DDR-SDRAM PC :
The short editorial description of HP Compaq dc7100 Convertible Minitower P4 530 HT 2x256M/40G DVD-ROM LAN WXP Pro SP1 a 0.5 GB DDR-SDRAM PC

HP Compaq dc7100 Convertible Minitower
More>>>
HP Compaq dc7100 Convertible Minitower P4 530 HT 2x256M/40G DVD-ROM LAN WXP Pro SP1 a 0.5 GB DDR-SDRAM PC:
The official marketing text of HP Compaq dc7100 Convertible Minitower P4 530 HT 2x256M/40G DVD-ROM LAN WXP Pro SP1 a 0.5 GB DDR-SDRAM PC as supplied by the manufacturer

The HP Compaq dc7100 Business Desktop provides exceptional stability and manageability, reducing ownership costs and increasing productivity to meet the demands of any business customer. The dc7100 delivers a common software image, enhanced manageability solutions, and easy-to-understand product offerings to suit any business environment. Available in an ultra-slim desktop, small design form, and convertible minitower, the dc7100 offers a combination of features, flexibility, and serviceability, making it easy to deploy and maintain in any existing IT infrastructure. Worldwide availability and HP Global Services helps keep corporate costs low and provide consistency across regions and technologies. To find our more about HP Global Services, visit www.hp.com/services.Providing the stability and manageability customers need to reduce ownership costs, increase productivity, and reduce the complexity of PC ownership.Stable, manageable and secure desktop solutions providing low total cost of ownership.Superior performance and expandability in a convertible minitower configuration the only tower in the industry that converts to a desktop.

Short summary description HP Compaq dc7100 Convertible Minitower P4 530 HT 2x256M/40G DVD-ROM LAN WXP Pro SP1 a 0.5 GB DDR-SDRAM PC:
This short summary of the HP Compaq dc7100 Convertible Minitower P4 530 HT 2x256M/40G DVD-ROM LAN WXP Pro SP1 a 0.5 GB DDR-SDRAM PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq dc7100 Convertible Minitower P4 530 HT 2x256M/40G DVD-ROM LAN WXP Pro SP1 a, 1.73 GHz, 530, 0.5 GB, DDR-SDRAM, DVD-ROM

Long summary description HP Compaq dc7100 Convertible Minitower P4 530 HT 2x256M/40G DVD-ROM LAN WXP Pro SP1 a 0.5 GB DDR-SDRAM PC:
This is an auto-generated long summary of HP Compaq dc7100 Convertible Minitower P4 530 HT 2x256M/40G DVD-ROM LAN WXP Pro SP1 a 0.5 GB DDR-SDRAM PC based on the first three specs of the first five spec groups.

HP Compaq dc7100 Convertible Minitower P4 530 HT 2x256M/40G DVD-ROM LAN WXP Pro SP1 a. Processor frequency: 1.73 GHz, Processor model: 530. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Optical drive type: DVD-ROM. Product type: PC. Weight: 32.6 lbs (14.8 kg)

Processor
Processor manufacturer *
Intel
Processor model *
530
Processor cores
1
Processor threads
1
Processor frequency *
1.73 GHz
Processor socket
Socket AM2
Processor cache
1 MB
Processor cache type
L2
Processor front side bus
533 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
65 nm
Processor operating modes
64-bit
Processor codename
Merom
Thermal Design Power (TDP)
27 W
Tcase
67.7 °C
Tjunction
100 °C
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
Stepping
A1
CPU multiplier (bus/core ratio)
14
Processor core voltage (AC)
0.95 - 1.30 V
ECC supported by processor
No
Memory
Internal memory *
0.5 GB
Maximum internal memory *
4 GB
Internal memory type
DDR-SDRAM
Storage
Optical drive type *
DVD-ROM
HDD speed
7200 RPM
Graphics
Maximum graphics card memory
0.064 GB
Ports & interfaces
I/O ports
Rear I/O: 6 USB 2.0, 1 standard serial port, 1 optional serial port, 1 parallel port, 2 PS/2, 1 RJ-45, 1 VGA, audio in/out, mic in; Front I/O: 2 USB 2.0, headphone and microphone
Design
Country of origin
China
Performance
Motherboard chipset
Intel® 915G Express
Audio system
Integrated Intel Audio with Premier Internal Speaker Chipset integrated
Product type *
PC
Software
Bundled software
Maple Restore CD, Altiris Local Recovery back up software pre loaded and Norton Antivirus 2004 on selected models In some models only: Microsoft Office 2003 Small Business Edition, Microsoft Office 2003 Basic, WinDVD, WinDVD Creator, Roxio Easy CD & DVD Creator, Dantz Retrospect Backup Express (used with DVD), Norton Antivirus 2004 Maple Restore CD; Altiris Local Recovery back up software pre loaded
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
No
Embedded options available
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
No
Thermal Monitoring Technologies
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Processor special features
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
35 mm
Processor code
SLA2G
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
29733
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power consumption (typical)
340 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-30 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Relative humidity
10 - 90%
Weight & dimensions
Width *
6.61" (168 mm)
Depth *
17.8" (452 mm)
Height *
17.6" (448 mm)
Weight *
32.6 lbs (14.8 kg)
Other features
Power supply type
340W Active PFC
Video card features
3D/2D Controller: Microsoft DirectX 9 based with support for Pixel Shader 2.0, 4:1 anisotropic filtering, Gaussian texture filtering, shadow maps, volumetric textures, double-sided stencil buffers, and 4 pixel pipes; integrated VGA Controller; integrate
Non-operating relative humidity (non-condensing)
5 - 90%
Power requirements
100 – 127 / 200 – 240 VAC, 50/60 Hz, 5A / 2.5A Operating Voltage Range: 90 – 132 / 180 – 264 VAC; Rated Voltage Range: 100 – 127 / 200 – 240 VAC; Rated Line Frequency: 50/60 Hz; Operating Line Frequency Range: 47 – 63 Hz; Rated Input Current: 6A / 3A; Heat Dissipation: Typical 256 btu/hr (65 kg-cal/hr), Maximum 1260 btu/hr (318 kg-cal/hr; Power Supply Fan: 92mm variable speed; Energy Star Compliant; Blue Angel Compliant
Video adapter, bus
PCI
Storage drive controller
Serial ATA/100
Disk subsystem controller
Serial ATA/100
Memory upgrade
4 GB
Video card resolution
Maximum Vertical Refresh Rate: 85 Hz at up to 1920x1440, 75 Hz at 2048x1536
Acoustic power emissions
IDLE (Fixed disk drive spinning): LWAd = 4.2 Bels; FIXED DISK (Random write): LWAd = 4.4 Bels; FILE COPY (HD to Floppy Disk): LWAd = 5.0 Bels; CD-ROM (Sequential Reads): LWAd = 5.3 Bels
Driver LAN
Microsoft Windows NT 4.0, Microsoft Windows 98, Microsoft 2000, Microsoft XP, Linux 2.2, Linux 2.4 Microsoft Windows NT 4.0, Microsoft Windows 98, Microsoft 2000, Microsoft XP, Linux 2.2, Linux 2.4
Modem type
No
Diskette drive
1.44 MB Floppy Diskette Drive; Zip 250 for 3.5" drive bay; Zip 250 for 5.25" drive bay N
Drive bays
2 internal 3.5" bays 1 external 3.5" bays; 3 external 5.25" bays (2) 3.5" bays 1 external 3.5" bays, 3 external 5.25" bays
Expansion slots
2 full-height PCI, 1 full height PCI Express x1, 1 full height PCI Express x16 (2 additional optional full-height PCI)
Audio included
Integrated Intel Audio with Premier Internal Speaker
Security management description
Security cable with Kensington lock, universal chassis clamp lock, universal, security loop, Serial-Parallel-USB Enable/Disable, TPM security module, Solenoid and Hood sensor
Configuration management description
Instantly Available PC (Suspend to RAM - S3); ROM Based F10 Setup; Remote System Installation via F12 (PXE)(Remote Boot from Server); System/Emergency ROM Flash; Recovery with Video; BIOS Smart Card Support; Auto Setup when New Hardware Installed; Serial
Fault management
SMART Hard Drives, Fault & Pre-failure Notification; Memory Change Notification (Requires HP Client Manager Software); Thermal Notification (Requires HP Client Manager Software); Altiris Local Recovery; Surge Tolerant Full Ranging Power Supply; Ultra ATA
Networking features
Integrated Broadcom NetXtreme Gigabit Ethernet Integrated Broadcom NetXtreme Gigabit Ethernet NIC
Keyboard type
2004 standard PS/2 PS/2 or USB 2004 Standard Keyboard
Pointing device
2-Button Scroll Mouse PS/2 PS/2 or USB 2-button scroll or optical mouse
UNSPSC-code
43211507
Power management
Operating Voltage Range: 90 – 132 / 180 – 264 VAC; Rated Voltage Range: 100 – 127 / 200 – 240 VAC; Rated Line Frequency: 50/60 Hz; Operating Line Frequency Range: 47 – 63 Hz; Rated Input Current: 6A / 3A; Heat Dissipation: Typical 256 btu/hr (65 kg-cal/hr