location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProDesk 400 G3 Small Form Factor PC (ENERGY STAR)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProDesk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProDesk 400 G3 Small Form Factor PC (ENERGY STAR)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P5V81UT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894971296 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8237
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Mar 2017
Product end of life date
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProDesk 400 G3 Small Form Factor PC (ENERGY STAR)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Proven productivity PC Black 180 W
  • - Intel® Core™ i5 i5-6500 3.2 GHz
  • - 8 GB DDR4-SDRAM 2133 MHz 1 x 8 GB
  • - 1 TB HDD DVD Super Multi
  • - Intel® HD Graphics 530
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Long product name HP ProDesk 400 G3 Small Form Factor PC (ENERGY STAR) :
The short editorial description of HP ProDesk 400 G3 Small Form Factor PC (ENERGY STAR)

HP ProDesk 400 G3 Small Form Factor PC (ENERGY STAR)
More>>>
HP ProDesk 400 G3 Small Form Factor PC (ENERGY STAR):
The official marketing text of HP ProDesk 400 G3 Small Form Factor PC (ENERGY STAR) as supplied by the manufacturer

Give your business the strong foundation it needs for growth with the affordable and reliable HP ProDesk 400 SFF. Designed with essential security and manageability features, the HP ProDesk 400 helps keep your business growing.
Let nothing stand in your way
Help protect from today’s security threats and maximize management and productivity features for business with Windows 10 Pro.[1]
Simplify device management
Reduce the complexity of administration. HP Touchpoint Manager,[5] Windows 10 Pro[1] manageability features, and HP Common Core BIOS help you easily manage assets.
Communication made easy
Make conferencing from your PC as simple as the touch of a button with the optional HP Conferencing keyboard.[6]
Connect to more capabilities
Multiple displays have shown to help increase productivity by 35%[7] and the HP ProDesk 400 SFF allows you to connect two optional HP Pro Displays[6] right out-of-the-box.
Green with envy
Reduce energy consumption and costs with ENERGY STAR® and EPEAT® Gold[8] certified configurations.
Cloud-based IT management made simple
Manage data, security, and devices from a single cloud-based solution with HP Touchpoint Manager.[5]
Valuable support at your service
Simplify technical support with Helpdesk by HP Care. Rely on cost-effective expertise that’s available 24x7, covering multiple brands, devices and operating systems.[9]

Short summary description HP ProDesk 400 G3 Small Form Factor PC (ENERGY STAR):
This short summary of the HP ProDesk 400 G3 Small Form Factor PC (ENERGY STAR) data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProDesk 400 G3 Small Form Factor PC (ENERGY STAR), 3.2 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD Super Multi, Windows 7 Professional

Long summary description HP ProDesk 400 G3 Small Form Factor PC (ENERGY STAR):
This is an auto-generated long summary of HP ProDesk 400 G3 Small Form Factor PC (ENERGY STAR) based on the first three specs of the first five spec groups.

HP ProDesk 400 G3 Small Form Factor PC (ENERGY STAR). Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6500. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC

New powerful processors

New 6th Gen Intel® Core™ processors[2] bring powerful processing with Intel® HD 530 Graphics. Available DDR4 memory helps meet the demands of today’s businesses.

Security from the start

HP BIOSphere[3] and HP Client Security[4] boost security and keep critical data and systems under lock and key with customizable authentication and BIOS-level passwords.

Tested to go the distance

HP ProDesks are rigorously tested to help ensure reliability. During the HP Total Test Process, PCs experience 120,000 hours of performance trials to help get you through your business day.

Make the smart investment

The HP ProDesk 400 SFF helps affordably build a solid IT infrastructure for your growing business and fits in smaller workspaces for easy deployment.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
6th gen Intel® Core™ i5
Processor model *
i5-6500
Processor cores
4
Processor threads
4
Processor boost frequency
3.6 GHz
Processor frequency *
3.2 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-6500 Desktop series
Processor codename
Skylake
Thermal Design Power (TDP)
65 W
Tcase
71 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Number of processors installed
1
Stepping
R0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
2133, 1333, 1600, 1866 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
ECC supported by processor
No
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x DIMM
Memory clock speed
2133 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Optical drive type *
DVD Super Multi
Number of storage drives installed
1
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
No
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
1.74 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1912
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
VGA (D-Sub) ports quantity
1
DVI port
No
DisplayPorts quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Serial ports quantity
1
Expansion slots
PCI Express x1 slots
1
Expansion slots
PCI Express x1 (Gen 2.x) slots
1
PCI Express x16 slots
1
PCI Express x16 (Gen 3.x) slots
1
Design
Chassis type *
SFF
Placement supported
Horizontal
Product color *
Black
Country of origin
China
Performance
Market positioning
Proven productivity
Motherboard chipset
Intel® H110
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Optional operating system supplied
Windows 10 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.2, AVX 2.0, SSE4.1
Processor code
SR2BX
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
14 nm
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Processor ARK ID
88184
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
180 W
Weight & dimensions
Width *
3.74" (95 mm)
Depth *
11.8" (299.5 mm)
Height *
10.6" (270 mm)
Weight *
9.77 lbs (4.43 kg)
Packaging content
Display included *
No
Other features
Optical drives quantity
1
Intel segment tagging
Enterprise, Small Business