location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDesk 800 35W G2 Desktop Mini PC (ENERGY STAR)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteDesk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteDesk 800 35W G2 Desktop Mini PC (ENERGY STAR)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P4K09UT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894297563 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8998
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 03 Feb 2017
Product end of life date
Bullet Points HP EliteDesk 800 35W G2 Desktop Mini PC (ENERGY STAR)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Mini PC Black 65 W
  • - Intel® Core™ i5 i5-6500T 2.5 GHz
  • - 8 GB DDR4-SDRAM 2133 MHz 1 x 8 GB
  • - 256 GB SSD
  • - Intel® HD Graphics 530
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac)
  • - Windows 7 Professional 64-bit
Guarantee: Protected by HP Services, including a 3-year parts, 3 years labor, and 3 years onsite service (3/3/3) limited warranty; Terms and conditions vary by country; Certain restrictions and exclusions apply.
Long product name HP EliteDesk 800 35W G2 Desktop Mini PC (ENERGY STAR) :
The short editorial description of HP EliteDesk 800 35W G2 Desktop Mini PC (ENERGY STAR)

HP EliteDesk 800 35W G2 Desktop Mini PC (ENERGY STAR)
More>>>
HP EliteDesk 800 35W G2 Desktop Mini PC (ENERGY STAR):
The official marketing text of HP EliteDesk 800 35W G2 Desktop Mini PC (ENERGY STAR) as supplied by the manufacturer

Don’t sacrifice size or power. Get the best of both worlds with the HP EliteDesk 800 35W Desktop Mini. With a full line of mounting, expansion, and security accessories[4] you can make the best enterprise-class solution for your workspace.
Let nothing stand in your way
Help protect from today’s security threats and maximize management and productivity features for business with Window 10 Pro.[1]
Green with envy
Available ENERGY STAR® certified and EPEAT® Gold[7] registered models of the HP EliteDesk 800 Desktop Mini. Consume less than 8W of power at idle.
World-class management
Simplify IT manageability with Intel® vPro™[8] and Windows 10 Pro[1] plus HP Common Core BIOS, which enables easy management of your entire fleet of HP devices.
Consistently across the globe
Get the same HP configuration across the globe for your international enterprise, available in more than 180 countries where HP conducts business.
Create a compact, efficient workspace
Attach your HP Desktop Mini directly behind select HP Elite Displays.[9]
Reset the performance curve
Increase storage and performance with an optional powerful HP Turbo Drive[10] that handles your growing and complex workloads.
Solid support services
Take advantage of HP’s Elite Support,[12] limited warranty, and Global Series support.

Short summary description HP EliteDesk 800 35W G2 Desktop Mini PC (ENERGY STAR):
This short summary of the HP EliteDesk 800 35W G2 Desktop Mini PC (ENERGY STAR) data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDesk 800 35W G2 Desktop Mini PC (ENERGY STAR), 2.5 GHz, Intel® Core™ i5, i5-6500T, 8 GB, 256 GB, Windows 7 Professional

Long summary description HP EliteDesk 800 35W G2 Desktop Mini PC (ENERGY STAR):
This is an auto-generated long summary of HP EliteDesk 800 35W G2 Desktop Mini PC (ENERGY STAR) based on the first three specs of the first five spec groups.

HP EliteDesk 800 35W G2 Desktop Mini PC (ENERGY STAR). Processor frequency: 2.5 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6500T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product color: Black

Performance for the enterprise

Power through your day with the performance you need in a PC driven by the latest 6th Gen Intel® Core™ processors[2] plus Intel® HD Graphics.

Security designed to deter downtime

Get maximum uptime with HP BIOSphere[3] with SureStart, which helps stop attacks at the BIOS, HP Client Security Suite’s[4] data protection, and multi-factor authentication.

Versatility to build a better workspace

Deploy the Mini almost anywhere with the VESA-enabled flexible mounting options including optional accessories, and VESA ready displays. Customize your solution with a full range of expandability, security, and mounting accessories.[5]

Ready to run

This Mini endured 120,000 hours of performance trials during the HP Total Test Process and is designed to undergo MIL-STD 810G testing.[6] Help keep your PC cool in challenging work environments with HP temperature controls.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
6th gen Intel® Core™ i5
Processor model *
i5-6500T
Processor cores
4
Processor threads
4
Processor boost frequency
3.1 GHz
Processor frequency *
2.5 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-6500 Desktop series
Processor codename
Skylake
Thermal Design Power (TDP)
35 W
Tcase
66 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Number of processors installed
1
Stepping
R0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
2133, 1333, 1600, 1866 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
ECC supported by processor
No
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
8 GB
Maximum internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Memory clock speed
2133 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Optical drive type *
No
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
Card reader integrated
No
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card burst frequency
1100 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
1.7 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x1912
Graphics card Open GL support
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
VGA (D-Sub) ports quantity
1
DVI port
No
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Expansion slots
Mini PCI Express slots
1
Design
Chassis type *
Mini PC
Number of 2.5" bays
1
Product color *
Black
Country of origin
China
Performance
Audio chip
Realtek ALC221
Product type *
Mini PC
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Processor special features
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® Built-in Visuals Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel HD Graphics
Yes
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.2, AVX 2.0, SSE4.1
Processor code
SR2BZ
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
14 nm
Thermal solution specification
PCG 2015A
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Processor ARK ID
88183
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
65 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
6.89" (175 mm)
Depth *
6.97" (177 mm)
Height *
1.34" (34 mm)
Weight *
2.87 lbs (1.3 kg)
Packaging content
Display included *
No
Mouse included
No
Keyboard included
No
Other features
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:09:39
Uk has collected 12 expert reviews for HP EliteDesk 800 G2 Intel® Core™ i5 i5-6500T 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Mini PC Black and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
itpro.co.uk
Updated:
2017-03-01 08:09:39
Although the HP EliteDesk 800 G2 Mini might look very similar to the HP Z240 SFF Workstation , this PC is an order of magnitude smaller. Whereas the Z240 SFF tries to keep as much tower-style expandability as possible, the 800 G2 chucks out all the PCI sl...
Good Fast, Very small, Plenty of easy expansion options for its size...
Bad A bit pricey...
Bottom line Big performance and easy expandability in a small package make this mini PC a winner...
100%
gadgetspeak.com
Updated:
2017-03-01 08:09:39
My first problem was it did not recognise the keyboard, then I was surprised that it did not have Wi-Fi – or so I thought – so after finding an Ethernet cable I was relieved to find that I could use the WPS button on my router to connect it to my Network...
80%
servethehome.com
Updated:
2020-09-03 03:58:52
Today we have our HP EliteDesk 800 G2 Mini Project TinyMiniMicro CE review. The CE stands for “circular economy” since this is an older platform that we received second hand. Still, this was the first real foray into DDR4 for these ~1L platforms. In this piece, we are going to see what we got for around $205, and whether it was a good value at a price only about 50% more than a similarly equipped Raspberry Pi...
0%