location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 10bII+ calculator Pocket Financial Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10bII+
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NW239AA show
Show alternative article codes used in the online market place
Category:
Small portable device used to perform arithmetic.
Calculators Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119338
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Sep 2024 01:18:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 10bII+ calculator Pocket Financial Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Financial Pocket Black
  • - Memory registers: 22
  • - CR2032
Guarantee: One Year (may vary by country)
Long product name HP 10bII+ calculator Pocket Financial Black :
The short editorial description of HP 10bII+ calculator Pocket Financial Black

HP 10bII+ Financial Calculator
More>>>
HP 10bII+ calculator Pocket Financial Black:
The official marketing text of HP 10bII+ calculator Pocket Financial Black as supplied by the manufacturer










Short summary description HP 10bII+ calculator Pocket Financial Black:
This short summary of the HP 10bII+ calculator Pocket Financial Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 10bII+, Pocket, Financial, 1 lines, Black

Long summary description HP 10bII+ calculator Pocket Financial Black:
This is an auto-generated long summary of HP 10bII+ calculator Pocket Financial Black based on the first three specs of the first five spec groups.

HP 10bII+. Form factor: Pocket, Type: Financial. Display number of lines: 1 lines, Display number of characters: 12. Memory registers: 22. Product color: Black

Design
Form factor *
Pocket
Type *
Financial
Product color *
Black
Performance
USB port
No
Display
Display tilting *
No
Display size (HxV)
2.5 x 0.63" (63.5 x 16 mm)
Display number of lines
1 lines
Display number of characters
12
Memory
Memory registers
22
Power
Number of batteries supported
2
Battery type
CR2032
Battery technology
Lithium
Auto power off
Yes
Weight & dimensions
Weight
3 oz (85 g)
Dimensions (WxDxH)
3.19 x 0.551 x 5.71" (80.9 x 14 x 145 mm)
Other features
Keyboard type
Numeric
Keytop material
ABS Plastic
Country Distributor
España 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)