location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 1 GB x32 144-pin (800 MHz)DDR3 SODIMM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1 GB x32 144-pin (800 MHz)DDR3 SODIMM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E5K48A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793323625 show
Category:
Memory (RAM) built into the printer, which is used to store and process print jobs sent from the computer.
Printer Memory Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 325511
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 May 2024 07:49:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 1 GB x32 144-pin (800 MHz)DDR3 SODIMM
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1024 MB
  • - DDR3
  • - 800 MHz
  • - 144-pin SO-DIMM
  • - 1 x 1024 MB
  • - 1728 pc(s)
Guarantee: 90-day, parts only warranty
Long product name HP 1 GB x32 144-pin (800 MHz)DDR3 SODIMM :
The short editorial description of HP 1 GB x32 144-pin (800 MHz)DDR3 SODIMM

1 GB x32 144-pin (800 MHz)DDR3 SODIMM
More>>>
HP 1 GB x32 144-pin (800 MHz)DDR3 SODIMM:
The official marketing text of HP 1 GB x32 144-pin (800 MHz)DDR3 SODIMM as supplied by the manufacturer

Short summary description HP 1 GB x32 144-pin (800 MHz)DDR3 SODIMM:
This short summary of the HP 1 GB x32 144-pin (800 MHz)DDR3 SODIMM data-sheet is auto-generated and uses the product title and the first six key specs.

HP 1 GB x32 144-pin (800 MHz)DDR3 SODIMM, 1024 MB, HP LaserJet Enterprise M506, MFP M527, DDR3, 800 MHz, 144-pin SO-DIMM, 1 x 1024 MB

Long summary description HP 1 GB x32 144-pin (800 MHz)DDR3 SODIMM:
This is an auto-generated long summary of HP 1 GB x32 144-pin (800 MHz)DDR3 SODIMM based on the first three specs of the first five spec groups.

HP 1 GB x32 144-pin (800 MHz)DDR3 SODIMM. Capacity: 1024 MB, Compatibility: HP LaserJet Enterprise M506, MFP M527, Internal memory type: DDR3. Weight: 0.353 oz (10 g). Quantity per pack: 1728 pc(s), Package width: 7" (177.8 mm), Package depth: 5.25" (133.4 mm). Master (outer) case weight: 0.161 oz (4.57 g), Quantity per pallet: 1 pc(s), Pallet weight: 4.4 oz (124.7 g)

Features
Capacity *
1024 MB
Internal memory type
DDR3
Memory clock speed
800 MHz
Memory form factor
144-pin SO-DIMM
Memory layout
1 x 1024 MB
Compatibility *
HP LaserJet Enterprise M506, MFP M527
HP segment
Business, Enterprise
Weight & dimensions
Weight
0.353 oz (10 g)
Packaging data
Quantity per pack
1728 pc(s)
Package width
7" (177.8 mm)
Package depth
5.25" (133.4 mm)
Package height
1" (25.4 mm)
Package weight
1.85 oz (52.5 g)
Technical details
Pallet weight (imperial)
274.9 lbs
Master (outer) case gross weight (imperial)
10.1 lbs
Number of layers per pallet
6 pc(s)
Pallet dimensions (W x D x H) (imperial)
47.2 x 39.4 x 79.8"
Pallet dimensions (W x D x H)
47.2 x 39.4 x 79.8" (1200 x 1000 x 2027 mm)
Number of cartons per pallet layer
4 pc(s)
Logistics data
Master (outer) case weight
0.161 oz (4.57 g)
Quantity per pallet
1 pc(s)
Pallet weight
4.4 oz (124.7 g)
Quantity per master (outer) case
72 pc(s)
Harmonized System (HS) code
84439990
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
France 1 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 2 distributor(s)
Österreich 1 distributor(s)
Switzerland 2 distributor(s)
Danmark 5 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
España 1 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
Disclaimer HP 1 GB x32 144-pin (800 MHz)DDR3 SODIMM:
Disclaimer

Technical specification disclaimers
Unpackaged