location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP crt color monitor 72 17", 15.9" viewable, tco99 certified monitor CRT

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
crt color monitor 72 17", 15.9" viewable, tco99 certified
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D8905A
Category:
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you're looking for a 19" or bigger model. You won't be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
Monitors CRT Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52406
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 3 years next business day on site exchange (swap out). except the p4795a and the d8905m monitors : 1-year next business day onsite exchange service
Long product name HP crt color monitor 72 17", 15.9" viewable, tco99 certified monitor CRT :
The short editorial description of HP crt color monitor 72 17", 15.9" viewable, tco99 certified monitor CRT

with its crt essential line, hp offers a complete line-up of competitively priced business monitors that provide crisp, bright, high-contrast images and low screen glare.
More>>>
HP crt color monitor 72 17", 15.9" viewable, tco99 certified monitor CRT:
The official marketing text of HP crt color monitor 72 17", 15.9" viewable, tco99 certified monitor CRT as supplied by the manufacturer

the hp monitor essential line offers a complete lineup of attractively priced business monitors. with crt displays ranging from 15 to 19 inches, and backed by hp's reliable warranty, these monitors can meet all your business needs.

Short summary description HP crt color monitor 72 17", 15.9" viewable, tco99 certified monitor CRT:
This short summary of the HP crt color monitor 72 17", 15.9" viewable, tco99 certified monitor CRT data-sheet is auto-generated and uses the product title and the first six key specs.

HP crt color monitor 72 17", 15.9" viewable, tco99 certified

Long summary description HP crt color monitor 72 17", 15.9" viewable, tco99 certified monitor CRT:
This is an auto-generated long summary of HP crt color monitor 72 17", 15.9" viewable, tco99 certified monitor CRT based on the first three specs of the first five spec groups.

HP crt color monitor 72 17", 15.9" viewable, tco99 certified