location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HP color LaserJet 4600dn printer 600 x 600 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
color LaserJet 4600dn printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9661A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736061322 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136277
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Sep 2004
Product end of life date
Bullet Points HP color LaserJet 4600dn printer 600 x 600 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 600 x 600 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 16 ppm
  • - Duplex printing
  • - Wi-Fi
  • - Maximum duty cycle: 85000 pages per month
  • - Total input capacity: 600 sheets Total output capacity: 250 sheets
  • - Internal memory: 96 MB Built-in processor 400 MHz
Guarantee: Optional next business day or within 4 hours of call on-site response - valid 3 years; Optional installation and network configuration for 1 or 2-5 network printers

hp supportpack - next business day, on-site response, 3 years H3113A; hp supportpack - on-site response within 4 hours of call, 3 years H3118A; installation & configuration for 1 network printer H2872A; installation & configuration for 2 to 5 network printers H4442A;

1-year next business day on-site warranty

HP supportpack offerings: Next business day on-site response - valid 3 years: H3113A/E; On-site response within 4 hours of call - valid 3 years: H3118A/E
Long product name HP color LaserJet 4600dn printer 600 x 600 DPI A4 Wi-Fi :
The short editorial description of HP color LaserJet 4600dn printer 600 x 600 DPI A4 Wi-Fi

hp color LaserJet 4600dn printer
More>>>
Short summary description HP color LaserJet 4600dn printer 600 x 600 DPI A4 Wi-Fi:
This short summary of the HP color LaserJet 4600dn printer 600 x 600 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP color LaserJet 4600dn printer, Laser, Color, 600 x 600 DPI, A4, 16 ppm, Duplex printing

Long summary description HP color LaserJet 4600dn printer 600 x 600 DPI A4 Wi-Fi:
This is an auto-generated long summary of HP color LaserJet 4600dn printer 600 x 600 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

HP color LaserJet 4600dn printer. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 85000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 16 ppm, Duplex printing. Network ready, Wi-Fi. Product color: Gray

Country Distributor
United Kingdom 1 distributor(s)