location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 82 69-ml Cyan DesignJet Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
82 69-ml Cyan DesignJet Ink Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4911AB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628520992 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21953
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name HP 82 69-ml Cyan DesignJet Ink Cartridge :
The short editorial description of HP 82 69-ml Cyan DesignJet Ink Cartridge

HP 82 69-ml Cyan DesignJet Ink Cartridge
More>>>
Short summary description HP 82 69-ml Cyan DesignJet Ink Cartridge:
This short summary of the HP 82 69-ml Cyan DesignJet Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 82 69-ml Cyan DesignJet Ink Cartridge, High (XL) Yield, Cyan, Dye-based ink, 69 ml, 1 pc(s)

Long summary description HP 82 69-ml Cyan DesignJet Ink Cartridge:
This is an auto-generated long summary of HP 82 69-ml Cyan DesignJet Ink Cartridge based on the first three specs of the first five spec groups.

HP 82 69-ml Cyan DesignJet Ink Cartridge. Colour ink type: Dye-based ink, Cartridge capacity: High (XL) Yield, Color ink volume: 69 ml, Printing colors: Cyan, Quantity per pack: 1 pc(s)

Features
Colour ink type
Dye-based ink
Compatibility *
HP DesignJet 800, 800PS, Copier CC800PS, 815 MFP, 820 MFP, 500, 500 Plus, 500PS, 510
Quantity per pack *
1 pc(s)
Color ink cartridges quantity
1
Color ink volume
69 ml
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Dye-based ink
Printing colors *
Cyan
Brand compatibility *
HP
Country of origin
Singapore
HP segment
Business
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Operational conditions
Storage relative humidity (H-H)
10 - 80%
Weight & dimensions
Width
4.92" (125 mm)
Depth
1.54" (39 mm)
Height
5.63" (143 mm)
Packaging data
Package width
4.92" (125 mm)
Package depth
1.54" (39 mm)
Package height
5.63" (143 mm)
Package weight
5.29 oz (150 g)
Logistics data
Quantity per pallet
720 pc(s)
Number of cartons per pallet
18 pc(s)
Master (outer) case width
20.1" (510 mm)
Master (outer) case length
8.31" (211 mm)
Master (outer) case height
8.62" (219 mm)
Quantity per master (outer) case
40 pc(s)
Master (outer) case weight
0.236 oz (6.7 g)
Master (outer) case gross weight (imperial)
14.77 lbs
Country Distributor
United Kingdom 1 distributor(s)