location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE 10642 G2 42U Freestanding rack Carbon, Graphite, Metallic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10642 G2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AF003A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160802503 show
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 155384
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:40:35
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Service & support options: Care Pack services provide a range of life cycle support options that let you choose the service levels that meet your business requirements, from basic to mission-critical. A full range of HP Care Pack hardware and software services are available including: Installation and start up; Education courses; Extended onsite hardware coverage hours from same business day 13 hours, 5 day to 24 hours, 7 days call window with options including 4-hour response or 6-hour Call To Repair; Comprehensive range of software technical support for Microsoft, Linux, ProLiant Essentials and VMware-based IT solutions helping to deliver high level of application availability. Response times range from 30 mins for critical problems to 2 hours; System Management, Performance Services and Mission Critical Support Solution.
1 Year Limited Return to HP - Unit Exchange)
Three-year limited parts only
Long product name HPE 10642 G2 42U Freestanding rack Carbon, Graphite, Metallic :
The short editorial description of HPE 10642 G2 42U Freestanding rack Carbon, Graphite, Metallic

HP 10642 G2 Crated Universal Rack
More>>>
Short summary description HPE 10642 G2 42U Freestanding rack Carbon, Graphite, Metallic:
This short summary of the HPE 10642 G2 42U Freestanding rack Carbon, Graphite, Metallic data-sheet is auto-generated and uses the product title and the first six key specs.

HPE 10642 G2, Freestanding rack, 42U, 2001.8 lbs (908 kg), 253.1 lbs (114.8 kg), Carbon, Graphite, Metallic

Long summary description HPE 10642 G2 42U Freestanding rack Carbon, Graphite, Metallic:
This is an auto-generated long summary of HPE 10642 G2 42U Freestanding rack Carbon, Graphite, Metallic based on the first three specs of the first five spec groups.

HPE 10642 G2. Type: Freestanding rack, Rack capacity: 42U, Maximum weight capacity: 2001.8 lbs (908 kg). Weight: 253.1 lbs (114.8 kg). Product color: Carbon, Graphite, Metallic

Brand Image Article code product Stock Price from
HP 10642 G2 1200mm Rack Side Panel Kit HP 10642 G2 1200mm Rack Side Panel Kit
(show image)
AF093A 10642 G2 1200mm Rack Side Panel Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE AF093A rack cabinet
(show image)
AF093A AF093A 0.00
(excl. VAT)
0 (incl. VAT)
HP 10642 G2 Top Exhaust Extension Kit HP 10642 G2 Top Exhaust Extension Kit
(show image)
AF028A 10642 G2 Top Exhaust Extension Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP 9000 and 10000 Rack Ballast Kit HP 9000 and 10000 Rack Ballast Kit
(show image)
120672-B21 9000 and 10000 Rack Ballast Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP 1U Universal Filler Panel 10pk HP 1U Universal Filler Panel 10pk
(show image)
AF072A#*AGFA 1U Universal Filler Panel 10pk 0.00
(excl. VAT)
0 (incl. VAT)
HP 10000 G2 Rack Grounding Kit HP 10000 G2 Rack Grounding Kit
(show image)
AF074A#*AGFA 10000 G2 Rack Grounding Kit 0.00
(excl. VAT)
0 (incl. VAT)