Guarantee:
1year Parts, 1 year Labor, 1year on-site support.
Long product name HPE BladeSystem Virtual Connect FlexFabric 10Gb/24-port Managed Black
:
HP Virtual Connect FlexFabric 10Gb/24-port Module for c-Class BladeSystem
The short editorial description of HPE BladeSystem Virtual Connect FlexFabric 10Gb/24-port Managed Black
HP Virtual Connect FlexFabric 10Gb/24-port Module for c-Class BladeSystem
More>>>
Short summary description HPE BladeSystem Virtual Connect FlexFabric 10Gb/24-port Managed Black:
This short summary of the HPE BladeSystem Virtual Connect FlexFabric 10Gb/24-port Managed Black data-sheet is auto-generated and uses the product title and the first six key specs.
HPE BladeSystem Virtual Connect FlexFabric 10Gb/24-port, Managed
Long summary description HPE BladeSystem Virtual Connect FlexFabric 10Gb/24-port Managed Black:
This is an auto-generated long summary of HPE BladeSystem Virtual Connect FlexFabric 10Gb/24-port Managed Black based on the first three specs of the first five spec groups.
HPE BladeSystem Virtual Connect FlexFabric 10Gb/24-port. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 24