location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 51648E printing paper 1 sheets White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
51648E
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51648E
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0088698043677 show
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98655
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Feb 2023 02:02:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 51648E printing paper 1 sheets White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 130 g/m²
  • - 1 sheets
  • - White
Guarantee: Hewlett-Packard Large-Format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly. If you are not satisfied with this product for any reason, please visit , select support, and select hp product support center to locate product support in your region.
Long product name HP 51648E printing paper 1 sheets White :
The short editorial description of HP 51648E printing paper 1 sheets White

51648E - 36" roll (E-size)
More>>>
HP 51648E printing paper 1 sheets White:
The official marketing text of HP 51648E printing paper 1 sheets White as supplied by the manufacturer

HP Heavyweight Inkjet Paper, 36 in roll, 914 mm wide, 16 kg, 130 g/m2, 100 ft, 30.5 mHP Heavyweight Inkjet Paper is ideal for design professionals who need color-intensive, durable, large-format color prints. HP Heavyweight Inkjet Paper is nearly 50% heavier than HP Special Inkjet Paper. Super bright white and vivid colors, excellent for color-intensive and heavy-ink applications. HP Heavyweight Inkjet Paper is easy to laminate and ideal for final drawings, color posters, and artwork.HP Heavyweight Inkjet Paper, 36 in roll, 914 mm wide, 16 kg, 130 g/m2, 100 ft, 30.5 mDesigned specifically for the HP Designjet 600 series, this economical, everyday paper is ideal for high-resolution presentation graphics. Withstands heavy ink density and rugged handling.HP Heavyweight Inkjet Paper is ideal for design professionals who need color-intensive, durable, large-format color prints. Super bright white and vivid colors, excellent for color-intensive and heavy-ink applications.

Short summary description HP 51648E printing paper 1 sheets White:
This short summary of the HP 51648E printing paper 1 sheets White data-sheet is auto-generated and uses the product title and the first six key specs.

HP 51648E, 1 sheets, 130 g/m², White, 37" (939 mm), 4.17" (106 mm), 4.17" (106 mm)

Long summary description HP 51648E printing paper 1 sheets White:
This is an auto-generated long summary of HP 51648E printing paper 1 sheets White based on the first three specs of the first five spec groups.

HP 51648E. Sheets per pack: 1 sheets, Media weight: 130 g/m², Product color: White. Package width: 37" (939 mm), Package depth: 4.17" (106 mm), Package height: 4.17" (106 mm). Maximum roll length: 1181.1" (30 m)

Features
Sheets per pack *
1 sheets
Product color
White
Media weight *
130 g/m²
Weight & dimensions
Package width
37" (939 mm)
Weight & dimensions
Package depth
4.17" (106 mm)
Package height
4.17" (106 mm)
Package weight
8.99 lbs (4.08 kg)
Other features
Maximum roll length
1181.1" (30 m)