location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hotpoint Ariston NMTZH 822 F T Freestanding 490 L Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hotpoint Ariston Check ‘Hotpoint Ariston’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NMTZH 822 F T
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
869990839730 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8007842839739
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Hotpoint Ariston’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hotpoint Ariston: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31220
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:15:02
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Hotpoint Ariston NMTZH 822 F T Freestanding 490 L Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Stainless steel Freestanding 490 L
  • - 374 L No Frost (fridge) Multi-Airflow system (fridge) LED Fridge interior light
  • - 116 L Top-placed No Frost (freezer) 4* 10 kg/24h
  • - 407 kWh 45 dB
More>>>
Short summary description Hotpoint Ariston NMTZH 822 F T Freestanding 490 L Stainless steel:
This short summary of the Hotpoint Ariston NMTZH 822 F T Freestanding 490 L Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Hotpoint Ariston NMTZH 822 F T, 490 L, No Frost (fridge), N-T, 45 dB, 10 kg/24h, Stainless steel

Long summary description Hotpoint Ariston NMTZH 822 F T Freestanding 490 L Stainless steel:
This is an auto-generated long summary of Hotpoint Ariston NMTZH 822 F T Freestanding 490 L Stainless steel based on the first three specs of the first five spec groups.

Hotpoint Ariston NMTZH 822 F T. Total net capacity: 490 L. Door hinge: Right. Climate class: N-T, Noise level: 45 dB. Fridge net capacity: 374 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 2. Freezer net capacity: 116 L, Freezing capacity: 10 kg/24h, No Frost (freezer). Annual energy consumption: 407 kWh. Product color: Stainless steel

Design
Appliance placement *
Freestanding
Product color *
Stainless steel
Door hinge
Right
Reversible doors
Yes
Built-in display *
No
Shelves material
Tempered glass
Performance
Total net capacity *
490 L
Climate class *
N-T
Noise level *
45 dB
Fridge
Fridge net capacity *
374 L
Cooling system
Ventilated
Fridge interior light
Yes
Lamp type
LED
No Frost (fridge) *
Yes
Multi-Airflow system (fridge) *
Yes
Fridge number of shelves/baskets *
2
Fridge door balconies
2
Egg balcony
Yes
Freezer
Freezer position *
Top-placed
Freezer net capacity *
116 L
Freezing capacity *
10 kg/24h
Storage time during power failure *
10 h
Star rating *
4*
No Frost (freezer) *
Yes
Freezer interior light
Yes
Ice cube tray
Yes
Power
Energy efficiency class (old)
A+
Annual energy consumption *
407 kWh
Connected load
230 W
Power source
Electric
Weight & dimensions
Width *
31.1" (790 mm)
Depth *
28.7" (730 mm)
Height *
68.9" (1750 mm)
Packaging data
Package width
33.1" (840 mm)
Package depth
28.7" (730 mm)
Package height
71.3" (1810 mm)