location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hoover WDMT 4138AH/1-S washer dryer Freestanding Front-load White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hoover Check ‘Hoover’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WDMT 4138AH/1-S
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WDMT 4138AH/1-S
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8016361899599
Category:
A washing machine with an inbuilt tumble dryer, so clothes can be washed and dried.
Washer Dryers Check ‘Hoover’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hoover: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23813
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:26:55
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Hoover WDMT 4138AH/1-S washer dryer Freestanding Front-load White:
This short summary of the Hoover WDMT 4138AH/1-S washer dryer Freestanding Front-load White data-sheet is auto-generated and uses the product title and the first six key specs.

Hoover WDMT 4138AH/1-S, Front-load, Freestanding, White, Left, Touch, LCD

Long summary description Hoover WDMT 4138AH/1-S washer dryer Freestanding Front-load White:
This is an auto-generated long summary of Hoover WDMT 4138AH/1-S washer dryer Freestanding Front-load White based on the first three specs of the first five spec groups.

Hoover WDMT 4138AH/1-S. Loading type: Front-load, Appliance placement: Freestanding, Product color: White. Drying capacity: 17.6 lbs (8 kg), Maximum spin speed: 1400 RPM, Spin-drying class: A. Door opening angle: 180°. Water consumption washing & drying per cycle: 160 L, Energy consumption washing per cycle: 8.84 kWh. Water consumption per cycle: 160 L

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product color *
White
Door hinge *
Left
Control type
Touch
Built-in display *
Yes
Display type
LCD
Drum material
Stainless steel
Performance
Spin-drying class *
A
Washing capacity *
28.7 lbs (13 kg)
Number of washing programs
12
Washing programs *
Cold, Eco
Drying capacity *
17.6 lbs (8 kg)
Delayed start timer *
Yes
Delay start (max)
24 h
Adjustable spin speed *
Yes
Noise level (wash) *
51 dB
Noise level (drying) *
79 dB
Maximum spin speed *
1400 RPM
Performance
Foam control system
Yes
Half-load *
Yes
Ergonomics
Door opening angle
180°
Child lock *
Yes
Power
Energy consumption washing per cycle
8.84 kWh
Water consumption washing & drying per cycle *
160 L
Other features
Washing class
A
Water consumption per cycle
160 L
Energy efficiency class (old)
A
Weight & dimensions
Width
23.6" (600 mm)
Depth *
26.4" (670 mm)
Height
33.5" (850 mm)
Weight
166.4 lbs (75.5 kg)