location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hoover HVDS 6172AH Freestanding 307 L Aluminum

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hoover Check ‘Hoover’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HVDS 6172AH
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
34001881
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8016361878075
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Hoover’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hoover: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13192
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:26:27
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Hoover HVDS 6172AH Freestanding 307 L Aluminum
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Aluminum Freestanding 307 L
  • - 231 L Fridge interior light
  • - 76 L Top-placed 4* 4 kg/24h
  • - 268 kWh 41 dB
More>>>
Short summary description Hoover HVDS 6172AH Freestanding 307 L Aluminum:
This short summary of the Hoover HVDS 6172AH Freestanding 307 L Aluminum data-sheet is auto-generated and uses the product title and the first six key specs.

Hoover HVDS 6172AH, 307 L, ST, 41 dB, 4 kg/24h, Aluminum

Long summary description Hoover HVDS 6172AH Freestanding 307 L Aluminum:
This is an auto-generated long summary of Hoover HVDS 6172AH Freestanding 307 L Aluminum based on the first three specs of the first five spec groups.

Hoover HVDS 6172AH. Total net capacity: 307 L. Door hinge: Right. Climate class: ST, Noise level: 41 dB. Fridge net capacity: 231 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 76 L, Freezing capacity: 4 kg/24h. Annual energy consumption: 268 kWh. Product color: Aluminum

Design
Appliance placement *
Freestanding
Product color *
Aluminum
Door hinge
Right
Built-in display *
No
Shelves material
Tempered glass
Number of compressors
1
Performance
Total net capacity *
307 L
Climate class *
ST
Noise level *
41 dB
Certification
EC + IMQ
Fridge
Fridge net capacity *
231 L
Fridge interior light
Yes
Automatic defrost (fridge)
Yes
Fridge number of shelves/baskets *
4
Number of vegetable drawers *
1
Fridge door balconies
3
Bottle rack
Yes
Freezer
Freezer position *
Top-placed
Freezer net capacity *
76 L
Freezer
Freezing capacity *
4 kg/24h
Storage time during power failure *
21 h
Star rating *
4*
Freezer number of shelves/baskets *
1
Fresh zone
Fresh zone compartment *
No
Power
Energy efficiency class (old)
A+
Annual energy consumption *
268 kWh
AC input voltage
220 - 250 V
AC input frequency
50 Hz
Current
10 A
Energy usage
0.735 kWh/24h
Power source
Electric
Weight & dimensions
Width *
23.6" (600 mm)
Depth *
23.6" (600 mm)
Height *
66.9" (1700 mm)
Weight *
110.2 lbs (50 kg)
Packaging data
Package weight
121.3 lbs (55 kg)