location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hoover S372TA/1-S washing machine Top-load 15.4 lbs (7 kg) 1200 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hoover Check ‘Hoover’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S372TA/1-S
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31006461
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8016361898998
Category:
Machines used for washing clothes.
Washing Machines Check ‘Hoover’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hoover: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35127
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:08:34
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Hoover S372TA/1-S washing machine Top-load 15.4 lbs (7 kg) 1200 RPM White:
This short summary of the Hoover S372TA/1-S washing machine Top-load 15.4 lbs (7 kg) 1200 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Hoover S372TA/1-S, Top-load, 15.4 lbs (7 kg), B, 78 dB, 1200 RPM, 175 kWh

Long summary description Hoover S372TA/1-S washing machine Top-load 15.4 lbs (7 kg) 1200 RPM White:
This is an auto-generated long summary of Hoover S372TA/1-S washing machine Top-load 15.4 lbs (7 kg) 1200 RPM White based on the first three specs of the first five spec groups.

Hoover S372TA/1-S. Loading type: Top-load. Drum capacity: 15.4 lbs (7 kg), Spin-drying class: B, Noise level (spin): 78 dB, Noise level (wash): 61 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 175 kWh, Annual water consumption washing: 9300 L. Product color: White. Width: 15.7" (400 mm), Depth: 23.6" (600 mm), Height: 33.5" (850 mm)

Design
Appliance placement *
Freestanding
Loading type *
Top-load
Product color *
White
Built-in display *
Yes
Control type *
Rotary, Touch
Door hinge *
Up
Performance
Drum capacity *
15.4 lbs (7 kg)
Maximum spin speed *
1200 RPM
Spin-drying class *
B
Number of washing programs *
16
Noise level (spin) *
78 dB
Noise level (wash) *
61 dB
Delayed start timer *
Yes
Delay start (max)
24 h
Cycle time (max)
59 min
Cycle time (quick washing program)
30 min
Washing programs *
Hygiene/anti-allergy, Black, Cotton, Eco, Wool, Intensive/outdoor, Delicate/silk
Adjustable spin speed
Yes
Performance
Load balancing system *
Yes
AquaStop function *
Yes
Foam control system *
Yes
Ergonomics
LED program stage indicator
Yes
Power
Energy efficiency class (old)
A+++
Weight & dimensions
Width
15.7" (400 mm)
Depth
23.6" (600 mm)
Height
33.5" (850 mm)
Weight
124.6 lbs (56.5 kg)
Packaging data
Package weight
130.1 lbs (59 kg)
Other features
Annual energy consumption washing
175 kWh
Annual water consumption washing
9300 L