Product Brochure/Datasheet
(0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Slate Mobile tablet Gray, Silver
- - 12.1" 1024 x 768 pixels
- - Intel Atom® E3826 1.46 GHz
- - 64 GB Flash
- - 4G Wi-Fi 4 (802.11n) Bluetooth 2.0+EDR
- - Lithium-Ion (Li-Ion) 0.5 h
- - Windows 10 Mobile Enterprise
Guarantee:
1 year
Long product name Honeywell Thor VM3 4G Intel Atom® LTE 64 GB 12.1" 4 GB Wi-Fi 4 (802.11n) Windows 10 Mobile Enterprise Gray, Silver
:
12.1" XGA, Intel Atom E3826 1.5 GHz, 4 GB DDR3, 64 GB Flash, Intel HD Graphics, GSM, GPS, 802.11a/b/g/n, Bluetooth, RS-232, CAN-bus, RF, 3 kg, Win 10 ML, Outdoor, ET, Ext WLAN
The short editorial description of Honeywell Thor VM3 4G Intel Atom® LTE 64 GB 12.1" 4 GB Wi-Fi 4 (802.11n) Windows 10 Mobile Enterprise Gray, Silver
12.1" XGA, Intel Atom E3826 1.5 GHz, 4 GB DDR3, 64 GB Flash, Intel HD Graphics, GSM, GPS, 802.11a/b/g/n, Bluetooth, RS-232, CAN-bus, RF, 3 kg, Win 10 ML, Outdoor, ET, Ext WLAN
More>>>
Short summary description Honeywell Thor VM3 4G Intel Atom® LTE 64 GB 12.1" 4 GB Wi-Fi 4 (802.11n) Windows 10 Mobile Enterprise Gray, Silver:
This short summary of the Honeywell Thor VM3 4G Intel Atom® LTE 64 GB 12.1" 4 GB Wi-Fi 4 (802.11n) Windows 10 Mobile Enterprise Gray, Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Honeywell Thor VM3, 12.1", 1024 x 768 pixels, 64 GB, 4 GB, Windows 10 Mobile Enterprise, Gray, Silver
Long summary description Honeywell Thor VM3 4G Intel Atom® LTE 64 GB 12.1" 4 GB Wi-Fi 4 (802.11n) Windows 10 Mobile Enterprise Gray, Silver:
This is an auto-generated long summary of Honeywell Thor VM3 4G Intel Atom® LTE 64 GB 12.1" 4 GB Wi-Fi 4 (802.11n) Windows 10 Mobile Enterprise Gray, Silver based on the first three specs of the first five spec groups.
Honeywell Thor VM3. Display diagonal: 12.1", Display resolution: 1024 x 768 pixels. Internal storage capacity: 64 GB. Processor frequency: 1.46 GHz, Processor family: Intel Atom®, Processor model: E3826. Internal memory: 4 GB. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Weight: 6.61 lbs (3 kg). Operating system installed: Windows 10 Mobile Enterprise. Product color: Gray, Silver