location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Honeywell Thor VM1 Intel Atom® 8" 1 GB 802.11g Windows CE 6.0 Black, Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Honeywell Check ‘Honeywell’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Thor VM1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VM1C1A1A1AET0AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0017250120174 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Honeywell’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Honeywell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38670
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Honeywell Thor VM1 Intel Atom® 8" 1 GB 802.11g Windows CE 6.0 Black, Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Slate Black, Gray
  • - 8" 800 x 480 pixels
  • - Intel Atom® Z530 1.6 GHz
  • - Card reader integrated
  • - 802.11g Bluetooth 2.0+EDR
  • - Lithium-Ion (Li-Ion)
  • - Windows CE 6.0
Guarantee: 1 year
Long product name Honeywell Thor VM1 Intel Atom® 8" 1 GB 802.11g Windows CE 6.0 Black, Gray :
The short editorial description of Honeywell Thor VM1 Intel Atom® 8" 1 GB 802.11g Windows CE 6.0 Black, Gray

Thor VM1 - 8" (20cm) WVGA (800x480) LED, Intel Atom Z530 1.6GHz, 1GB RAM, Intel GMA 500, Indoor, ANSI, 802.11a/b/g, Bluetooth 2.0+EDR, Int WLAN Antennas, Windows CE 6.0, RFTerm, ETSI
More>>>
Short summary description Honeywell Thor VM1 Intel Atom® 8" 1 GB 802.11g Windows CE 6.0 Black, Gray:
This short summary of the Honeywell Thor VM1 Intel Atom® 8" 1 GB 802.11g Windows CE 6.0 Black, Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Honeywell Thor VM1, 8", 800 x 480 pixels, 1 GB, 1.6 GHz, Windows CE 6.0, Black, Gray

Long summary description Honeywell Thor VM1 Intel Atom® 8" 1 GB 802.11g Windows CE 6.0 Black, Gray:
This is an auto-generated long summary of Honeywell Thor VM1 Intel Atom® 8" 1 GB 802.11g Windows CE 6.0 Black, Gray based on the first three specs of the first five spec groups.

Honeywell Thor VM1. Display diagonal: 8", Display resolution: 800 x 480 pixels. Processor frequency: 1.6 GHz, Processor family: Intel Atom®, Processor model: Z530. Internal memory: 1 GB. Top Wi-Fi standard: 802.11g. Card reader integrated. Weight: 4.63 lbs (2.1 kg). Operating system installed: Windows CE 6.0. Product color: Black, Gray

Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)