location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Honeywell CK75 handheld mobile computer 3.5" 480 x 640 pixels Touchscreen 20.6 oz (584 g) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Honeywell Check ‘Honeywell’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CK75
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CK75AB6MN00W4401 show
Show alternative article codes used in the online market place
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Honeywell’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Honeywell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20168
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Honeywell CK75 handheld mobile computer 3.5" 480 x 640 pixels Touchscreen 20.6 oz (584 g) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3.5" 480 x 640 pixels Touchscreen
  • - RAM 0.002 GB
  • - Compatible memory cards: MicroSD (TransFlash)
  • - OMAP 4470 1.5 GHz
  • - Windows Embedded Handheld 6.5
  • - Bluetooth Wi-Fi
  • - Built-in microphone
  • - Lithium-Ion (Li-Ion) 5200 mAh
  • - Black
Long product name Honeywell CK75 handheld mobile computer 3.5" 480 x 640 pixels Touchscreen 20.6 oz (584 g) Black :
The short editorial description of Honeywell CK75 handheld mobile computer 3.5" 480 x 640 pixels Touchscreen 20.6 oz (584 g) Black

CK75 Handheld Computer, 3.5" LED (480 x 640), Texas Instruments 1.5GHz OMAP 4470 dual-core, 2GB RAM, 16GB Flash, EX25 Near/Far High-Performance 2D Imager, IEEE 802.11 a/b/g/n, Bluetooth 4.0, Windows Embedded Handheld 6.5
More>>>
Short summary description Honeywell CK75 handheld mobile computer 3.5" 480 x 640 pixels Touchscreen 20.6 oz (584 g) Black:
This short summary of the Honeywell CK75 handheld mobile computer 3.5" 480 x 640 pixels Touchscreen 20.6 oz (584 g) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Honeywell CK75, 3.5", 480 x 640 pixels, LED, 65536 colors, 0.002 GB, 16 GB

Long summary description Honeywell CK75 handheld mobile computer 3.5" 480 x 640 pixels Touchscreen 20.6 oz (584 g) Black:
This is an auto-generated long summary of Honeywell CK75 handheld mobile computer 3.5" 480 x 640 pixels Touchscreen 20.6 oz (584 g) Black based on the first three specs of the first five spec groups.

Honeywell CK75. Display diagonal: 3.5", Display resolution: 480 x 640 pixels. Internal memory: 0.002 GB, Flash memory: 16 GB, Compatible memory cards: MicroSD (TransFlash). Processor frequency: 1.5 GHz, Processor manufacturer: Texas Instruments, Processor family: OMAP 4470. Operating system installed: Windows Embedded Handheld 6.5. Wi-Fi standards: 802.11a, 802.11b, 802.11g. Keyboard layout: Numeric, Barcode reader

Country Distributor
Nederland 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
United Kingdom 1 distributor(s)
México 1 distributor(s)