location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hisense RT280D4AW1 fridge-freezer Freestanding 215 L White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hisense Check ‘Hisense’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RT280D4AW1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RT280D4AW1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6943619735441
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Hisense’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hisense: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40416
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2021 15:59:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Hisense RT280D4AW1 fridge-freezer Freestanding 215 L White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - White Freestanding 215 L
  • - 170 L Fridge interior light
  • - 45 L Top-placed 4* 2.5 kg/24h
  • - 233 kWh 43 dB
More>>>
Short summary description Hisense RT280D4AW1 fridge-freezer Freestanding 215 L White:
This short summary of the Hisense RT280D4AW1 fridge-freezer Freestanding 215 L White data-sheet is auto-generated and uses the product title and the first six key specs.

Hisense RT280D4AW1, 215 L, N-ST, 43 dB, 2.5 kg/24h, White

Long summary description Hisense RT280D4AW1 fridge-freezer Freestanding 215 L White:
This is an auto-generated long summary of Hisense RT280D4AW1 fridge-freezer Freestanding 215 L White based on the first three specs of the first five spec groups.

Hisense RT280D4AW1. Total net capacity: 215 L. Door hinge: Right. Climate class: N-ST, Noise level: 43 dB. Fridge net capacity: 170 L, Fridge interior light, Fridge number of shelves/baskets: 2, Number of vegetable drawers: 1. Freezer net capacity: 45 L, Freezing capacity: 2.5 kg/24h. Annual energy consumption: 233 kWh. Product color: White

Design
Appliance placement *
Freestanding
Product color *
White
Door hinge
Right
Reversible doors
Yes
Built-in display *
No
Shelves material
Tempered glass
Performance
Total net capacity *
215 L
Total gross capacity
218 L
Climate class *
N-ST
Minimum operating temperature
16 °C
Maximum operating temperature
38 °C
Noise level *
43 dB
Fridge
Fridge net capacity *
170 L
Fridge gross capacity
173 L
Fridge interior light
Yes
No Frost (fridge) *
No
Multi-Airflow system (fridge) *
No
Fridge number of shelves/baskets *
2
Number of vegetable drawers *
1
Fridge door balconies
3
Egg balcony
Yes
Super Cool function *
Yes
Freezer
Freezer position *
Top-placed
Freezer net capacity *
45 L
Freezer gross capacity
45 L
Freezing capacity *
2.5 kg/24h
Storage time during power failure *
12 h
Star rating *
4*
No Frost (freezer) *
No
Freezer number of shelves/baskets *
1
Fast freeze function *
Yes
Ergonomics
Temperature alarm
Yes
Power
Energy efficiency class (old)
A+
Annual energy consumption *
233 kWh
Weight & dimensions
Width *
21.8" (554 mm)
Depth *
21.7" (551 mm)
Height *
56.7" (1440 mm)
Weight *
97 lbs (44 kg)
Packaging data
Package width
22.8" (580 mm)
Package depth
22.8" (580 mm)
Package height
58.9" (1495 mm)
Package weight
106.9 lbs (48.5 kg)