location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE 6120G/XG

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6120G/XG
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
498358-B21
Category:
With a bridge you can connect different types of networks, e.g. a wireless network and an Ethernet network. A repeater expands the reach of your wireless network, which comes in handy if you have a bad or slow connection in some remote corners of your home or office.
Bridges & Repeaters Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36987
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:29:33
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: with Lifetime Replacement
Long product name HPE 6120G/XG :
The short editorial description of HPE 6120G/XG

HP ProCurve 6120G/XG Ethernet Blade Switch
More>>>
Short summary description HPE 6120G/XG:
This short summary of the HPE 6120G/XG data-sheet is auto-generated and uses the product title and the first six key specs.

HPE 6120G/XG, ProCurve Manager; IEEE 802.1p QoS; IEEE 802.1q VLAN; Web-based Management; SNMP v1, v2c, v3; RMON..., Ethernet, 2.38", 14.5 x 11.4 x 2.36" (368 x 290 x 60 mm), 4.41 lbs (2 kg), 10 GbE

Long summary description HPE 6120G/XG:
This is an auto-generated long summary of HPE 6120G/XG based on the first three specs of the first five spec groups.

HPE 6120G/XG. Management platform: ProCurve Manager; IEEE 802.1p QoS; IEEE 802.1q VLAN; Web-based Management; SNMP v1, v2c, v3; RMON..., Supported protocols: Ethernet. Size (imperial): 2.38", Dimensions (WxDxH): 14.5 x 11.4 x 2.36" (368 x 290 x 60 mm), Weight: 4.41 lbs (2 kg). Port speed rating: 10 GbE. Multimedia: RJ45 copper; SFP LX/SX optical/RJ-45 copper; XFP SR/LR optical; CX-4 copper. Weight (imperial): 4.5 lb

Country Distributor
United States 1 distributor(s)