location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Haier HNDE03VS fridge-freezer Freestanding 93.44 L Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Haier Check ‘Haier’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HNDE03VS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HNDE03VS
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Haier’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Haier: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13294
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Haier HNDE03VS fridge-freezer Freestanding 93.44 L Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Stainless steel Freestanding 93.44 L
  • - Fridge interior light
  • - Top-placed
Long product name Haier HNDE03VS fridge-freezer Freestanding 93.44 L Stainless steel :
The short editorial description of Haier HNDE03VS fridge-freezer Freestanding 93.44 L Stainless steel

Compact Refrigerator/Freezer, 3.3 Cu. Ft., Virtual Steel
More>>>
Haier HNDE03VS fridge-freezer Freestanding 93.44 L Stainless steel:
The official marketing text of Haier HNDE03VS fridge-freezer Freestanding 93.44 L Stainless steel as supplied by the manufacturer

Get the most out of a compact refrigerator/freezer. This 2-door 3.3 cu. ft. model features a separate True-Freezer compartment that can get as cold as full-sized units. You can store perishables comfortably in a refrigerator compartment that includes a crisper and interior light for easy location of your items.

Short summary description Haier HNDE03VS fridge-freezer Freestanding 93.44 L Stainless steel:
This short summary of the Haier HNDE03VS fridge-freezer Freestanding 93.44 L Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Haier HNDE03VS, 93.44 L, Stainless steel

Long summary description Haier HNDE03VS fridge-freezer Freestanding 93.44 L Stainless steel:
This is an auto-generated long summary of Haier HNDE03VS fridge-freezer Freestanding 93.44 L Stainless steel based on the first three specs of the first five spec groups.

Haier HNDE03VS. Total net capacity: 93.44 L. Fridge interior light. Product color: Stainless steel

Design
Appliance placement *
Freestanding
Product color *
Stainless steel
Reversible doors
Yes
Performance
Total net capacity *
93.44 L
Fridge
Fridge interior light
Yes
Bottle rack
Yes
Freezer
Freezer position *
Top-placed
Weight & dimensions
Weight *
63.1 lbs (28.6 kg)
Packaging data
Package weight
67.5 lbs (30.6 kg)
Other features
No Frost system
No
Defrost function
No
Thermostat
Yes
Form factor
Upright
Built-in freezer
Yes
Door type
Double