location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Haier HCR17B fridge-freezer Freestanding 48.13 L Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Haier Check ‘Haier’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HCR17B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HCR17B
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Haier’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Haier: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73133
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 14:11:17
The date of the most recent change of the data-sheet in Icecat's system
Long product name Haier HCR17B fridge-freezer Freestanding 48.13 L Black :
The short editorial description of Haier HCR17B fridge-freezer Freestanding 48.13 L Black

1.7 Cu. Ft., Black, 34.2lbs
More>>>
Haier HCR17B fridge-freezer Freestanding 48.13 L Black:
The official marketing text of Haier HCR17B fridge-freezer Freestanding 48.13 L Black as supplied by the manufacturer

The space saving, flat back design and recessed door handle of this black, 1.7 cu. ft. compact fridge make it ideal for a dorm room, office, or other small space. The half-width freezer compartment includes an ice-cube tray and can accommodate smaller items, while the rest of the interior can be divided with the slide-out, full-width wire shelf to best suit your needs. Full-width and half-width door storage shelves further maximize available capacity.

Short summary description Haier HCR17B fridge-freezer Freestanding 48.13 L Black:
This short summary of the Haier HCR17B fridge-freezer Freestanding 48.13 L Black data-sheet is auto-generated and uses the product title and the first six key specs.

Haier HCR17B, 48.13 L, Black

Long summary description Haier HCR17B fridge-freezer Freestanding 48.13 L Black:
This is an auto-generated long summary of Haier HCR17B fridge-freezer Freestanding 48.13 L Black based on the first three specs of the first five spec groups.

Haier HCR17B. Total net capacity: 48.13 L. Door hinge: Right. Fridge number of shelves/baskets: 2. Product color: Black

Design
Appliance placement *
Freestanding
Product color *
Black
Door hinge
Right
Built-in display *
No
Performance
Total net capacity *
48.13 L
Fridge
Fridge interior light
No
Fridge number of shelves/baskets *
2
Bottle rack
Yes
Freezer
Freezer position *
Top-placed
Weight & dimensions
Weight *
34.2 lbs (15.5 kg)
Sustainability
Sustainability certificates
ENERGY STAR
Packaging data
Package weight
37.5 lbs (17 kg)
Other features
No Frost system
No
Defrost function
No
Thermostat
Yes
Form factor
Upright
Built-in freezer
Yes
Door type
Single