location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Graco TEA TIME Gray, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Graco Check ‘Graco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TEA TIME
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1783163
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5021645847923
Category:
Piece of furniture used for feeding older babies and younger toddlers. The seat is raised a fair distance from the ground, so that a person of adult height may spoon-feed the child comfortably from a standing position (hence the name). It often has a wide base to increase stability. There is a tray which is attached to the arms of the high chair, which allows the adult to place the food on it for either the child to pick up and eat or for the food to be spoon-fed to them. High chairs typically have seat belts to strap the child in.
High Chairs Check ‘Graco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Graco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22411
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Long product name Graco TEA TIME Gray, White :
The short editorial description of Graco TEA TIME Gray, White

TEA TIME, 15kg
More>>>
Short summary description Graco TEA TIME Gray, White:
This short summary of the Graco TEA TIME Gray, White data-sheet is auto-generated and uses the product title and the first six key specs.

Graco TEA TIME, Gray, White, 5-point, PVC, 6 month(s), 36 month(s), 28" (710 mm)

Long summary description Graco TEA TIME Gray, White:
This is an auto-generated long summary of Graco TEA TIME Gray, White based on the first three specs of the first five spec groups.

Graco TEA TIME. Product color: Gray, White, Belt fastening type: 5-point, Cover material: PVC. Width: 28" (710 mm), Depth: 28.7" (730 mm), Height: 39.4" (1000 mm)