location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

GP Batteries Primary Batteries Alkaline High Drain Button Cell Model No.: 189 Single-use battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GP Batteries Check ‘GP Batteries’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Primary Batteries
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Alkaline High Drain Button Cell Model No.: 189
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
050EU189-U1 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GP Batteries: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7754
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points GP Batteries Primary Batteries Alkaline High Drain Button Cell Model No.: 189 Single-use battery
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Single-use battery
  • - Alkaline
  • - 1.5 V 44 mAh
Long product name GP Batteries Primary Batteries Alkaline High Drain Button Cell Model No.: 189 Single-use battery :
The short editorial description of GP Batteries Primary Batteries Alkaline High Drain Button Cell Model No.: 189 Single-use battery

Alkaline High Drain Button Cell - 1.5 V, 44 mAh
More>>>
Short summary description GP Batteries Primary Batteries Alkaline High Drain Button Cell Model No.: 189 Single-use battery:
This short summary of the GP Batteries Primary Batteries Alkaline High Drain Button Cell Model No.: 189 Single-use battery data-sheet is auto-generated and uses the product title and the first six key specs.

GP Batteries Primary Batteries Alkaline High Drain Button Cell Model No.: 189, Single-use battery, Alkaline, 1.5 V, 44 mAh, 0.457" (11.6 mm), 0.457" (11.6 mm)

Long summary description GP Batteries Primary Batteries Alkaline High Drain Button Cell Model No.: 189 Single-use battery:
This is an auto-generated long summary of GP Batteries Primary Batteries Alkaline High Drain Button Cell Model No.: 189 Single-use battery based on the first three specs of the first five spec groups.

GP Batteries Primary Batteries Alkaline High Drain Button Cell Model No.: 189. Battery type: Single-use battery, Battery technology: Alkaline, Battery voltage: 1.5 V. Width: 0.457" (11.6 mm), Depth: 0.457" (11.6 mm), Height: 0.12" (3.05 mm). Type: LR54 / 189 / V10GA / D189A