location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Girmi FR02 0.6 L Tabletop blender 350 W Red, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Girmi Check ‘Girmi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FR02
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FR0200
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8058150118368
Category:
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
Blenders Check ‘Girmi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Girmi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22097
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Mar 2024 18:49:17
The date of the most recent change of the data-sheet in Icecat's system
Girmi FR0200 user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Girmi FR02 0.6 L Tabletop blender 350 W Red, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power 350 W
  • - Capacity 600 ml
  • - 4 stainless steel blades
  • - 2 speeds
  • - Measuring cap
  • - Convenient pouring spout
  • - Cord storage under the base
  • - Anti-slip feet
  • - Safety switch
Long product name Girmi FR02 0.6 L Tabletop blender 350 W Red, White :
The short editorial description of Girmi FR02 0.6 L Tabletop blender 350 W Red, White

Blender FR02
More>>>
Short summary description Girmi FR02 0.6 L Tabletop blender 350 W Red, White:
This short summary of the Girmi FR02 0.6 L Tabletop blender 350 W Red, White data-sheet is auto-generated and uses the product title and the first six key specs.

Girmi FR02, Tabletop blender, 0.6 L, 350 W, Red, White

Long summary description Girmi FR02 0.6 L Tabletop blender 350 W Red, White:
This is an auto-generated long summary of Girmi FR02 0.6 L Tabletop blender 350 W Red, White based on the first three specs of the first five spec groups.

Girmi FR02. Bowl capacity: 0.6 L, Control type: Buttons. Type: Tabletop blender, Product color: Red, White. Blade material: Stainless steel. Power: 350 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Width: 5.12" (130 mm), Depth: 5.12" (130 mm), Height: 12.4" (315 mm)

Country Distributor
Italia 1 distributor(s)