location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gelid Solutions GP-Extreme heat sink compound Thermal pad 12 W/m·K

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gelid Solutions Check ‘Gelid Solutions’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GP-Extreme
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TP-GP01-B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4897025781207
Category:
Viscous fluid which increases the thermal conductivity of a thermal interface by filling microscopic air-gaps present due to the imperfectly flat and smooth surfaces of the components. In electronics, it is often used to aid a component's thermal dissipation via a heat sink.
Heat Sink Compounds Check ‘Gelid Solutions’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gelid Solutions: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40266
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Gelid Solutions GP-Extreme heat sink compound Thermal pad 12 W/m·K
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Thermal pad 12 W/m·K
  • - Gray
  • - 1 pc(s)
Long product name Gelid Solutions GP-Extreme heat sink compound Thermal pad 12 W/m·K :
The short editorial description of Gelid Solutions GP-Extreme heat sink compound Thermal pad 12 W/m·K

GP-Extreme, 2.8 g/cm3, 12 W/mK, 1 mm
More>>>
Short summary description Gelid Solutions GP-Extreme heat sink compound Thermal pad 12 W/m·K:
This short summary of the Gelid Solutions GP-Extreme heat sink compound Thermal pad 12 W/m·K data-sheet is auto-generated and uses the product title and the first six key specs.

Gelid Solutions GP-Extreme, Thermal pad, 12 W/m·K, Gray, 3.15" (80 mm), 1.57" (40 mm), 0.0394" (1 mm)

Long summary description Gelid Solutions GP-Extreme heat sink compound Thermal pad 12 W/m·K:
This is an auto-generated long summary of Gelid Solutions GP-Extreme heat sink compound Thermal pad 12 W/m·K based on the first three specs of the first five spec groups.

Gelid Solutions GP-Extreme. Type: Thermal pad, Thermal conductivity: 12 W/m·K, Product color: Gray. Width: 3.15" (80 mm), Depth: 1.57" (40 mm), Height: 0.0394" (1 mm). Quantity per pack: 1 pc(s)

Brand Image Article code product Stock Price from
Gelid Solutions

Gelid Solutions GP-Extreme heat sink compound Thermal pad 12 W/m·K
(show image)
TP-GP01-A GP-Extreme 0.00
(excl. VAT)
0 (incl. VAT)
Gelid Solutions

Gelid Solutions GC-Extreme heat sink compound 8.5 W/m·K 0.123 oz (3.5 g)
(show image)
TC-GC-03-C GC-Extreme 0.00
(excl. VAT)
0 (incl. VAT)
Gelid Solutions

Gelid Solutions GC-Pro heat sink compound Thermal paste 7 W/m·K 0.176 oz (5 g)
(show image)
TC-GC-PRO-A GC-Pro 0.00
(excl. VAT)
0 (incl. VAT)
Gelid Solutions

Gelid Solutions GC-Extreme 10g heat sink compound 8.5 W/m·K 0.353 oz (10 g)
(show image)
TC-GC-03-10G GC-Extreme 10g 0.00
(excl. VAT)
0 (incl. VAT)
Gelid Solutions

Gelid Solutions GC-4 heat sink compound Thermal paste 0.0353 oz (1 g)
(show image)
TC-GC-04-A GC-4 0.00
(excl. VAT)
0 (incl. VAT)
Gelid Solutions

Gelid Solutions GC-Extreme heat sink compound Thermal paste 8.5 W/m·K 0.123 oz (3.5 g)
(show image)
TC-GC-03-A GC-Extreme 0.00
(excl. VAT)
0 (incl. VAT)
Gelid Solutions

Gelid Solutions GC-2 heat sink compound 0.247 oz (7 g)
(show image)
TC-GC-02-A GC-2 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Lithuania 1 distributor(s)