location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gelid Solutions PC-CH02-A mobile device charger Smartphone, Tablet Green, White USB Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gelid Solutions Check ‘Gelid Solutions’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PC-CH02-A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PC-CH02-A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4897025781245
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Gelid Solutions’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gelid Solutions: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10523
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 12:55:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Gelid Solutions PC-CH02-A mobile device charger Smartphone, Tablet Green, White USB Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Charger compatibility: Smartphone, Tablet
  • - Charger type: Indoor
  • - Power source type: USB
  • - Green, White
  • - Contact
Long product name Gelid Solutions PC-CH02-A mobile device charger Smartphone, Tablet Green, White USB Indoor :
The short editorial description of Gelid Solutions PC-CH02-A mobile device charger Smartphone, Tablet Green, White USB Indoor

4 x USB, 2.4 A, 48 W, 87%, 590 g
More>>>
Short summary description Gelid Solutions PC-CH02-A mobile device charger Smartphone, Tablet Green, White USB Indoor:
This short summary of the Gelid Solutions PC-CH02-A mobile device charger Smartphone, Tablet Green, White USB Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

Gelid Solutions PC-CH02-A, Indoor, USB, Green, White

Long summary description Gelid Solutions PC-CH02-A mobile device charger Smartphone, Tablet Green, White USB Indoor:
This is an auto-generated long summary of Gelid Solutions PC-CH02-A mobile device charger Smartphone, Tablet Green, White USB Indoor based on the first three specs of the first five spec groups.

Gelid Solutions PC-CH02-A. Charger type: Indoor, Power source type: USB, Charger compatibility: Smartphone, Tablet, USB 2.0 ports quantity: 4. Product color: Green, White

Brand Image Article code product Stock Price from
Gelid Solutions

Gelid Solutions PC-CH01-A mobile device charger Smartphone, Tablet Black, Green USB Indoor
(show image)
PC-CH01-A PC-CH01-A 0.00
(excl. VAT)
0 (incl. VAT)