location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gelid Solutions WING 12 PL Chipset Fan 4.72" (12 cm) Black, Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gelid Solutions Check ‘Gelid Solutions’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WING 12 PL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FN-FW12PL-18
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4897025780316
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gelid Solutions: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2152
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2022 11:47:11
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Gelid Solutions WING 12 PL Chipset Fan 4.72" (12 cm) Black, Green
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Chipset Fan 4.72" (12 cm) 1800 RPM
  • - 26.8 dB 75.6 cfm 2.66 mmH2O
  • - 4.72 x 4.72 x 0.984" (120 x 120 x 25 mm) 4.23 oz (120 g)
  • - Black, Green
Guarantee: 3 years
Long product name Gelid Solutions WING 12 PL Chipset Fan 4.72" (12 cm) Black, Green :
The short editorial description of Gelid Solutions WING 12 PL Chipset Fan 4.72" (12 cm) Black, Green

120 mm, 75.6 cfm, 500 mm, 3-pin, 600 - 1800 RPM, 10 - 26.8 dBa, 120 g
More>>>
Short summary description Gelid Solutions WING 12 PL Chipset Fan 4.72" (12 cm) Black, Green:
This short summary of the Gelid Solutions WING 12 PL Chipset Fan 4.72" (12 cm) Black, Green data-sheet is auto-generated and uses the product title and the first six key specs.

Gelid Solutions WING 12 PL, Fan, 4.72" (12 cm), 600 RPM, 1800 RPM, 26.8 dB, 75.6 cfm

Long summary description Gelid Solutions WING 12 PL Chipset Fan 4.72" (12 cm) Black, Green:
This is an auto-generated long summary of Gelid Solutions WING 12 PL Chipset Fan 4.72" (12 cm) Black, Green based on the first three specs of the first five spec groups.

Gelid Solutions WING 12 PL. Type: Fan, Fan diameter: 4.72" (12 cm), Rotational speed (min): 600 RPM, Rotational speed (max): 1800 RPM, Noise level (low speed): 10 dB, Noise level (high speed): 26.8 dB, Maximum airflow: 75.6 cfm, Maximum air pressure: 2.66 mmH2O. Voltage: 12 V. Product color: Black, Green

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:01:36
Uk has collected 9 expert reviews for Gelid Solutions WING 12 PL Chipset Fan 12 cm Black, Green but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
uk.hardware.info
Updated:
2017-03-01 08:01:34
You have an unbelievable amount of choice if you're looking for a case fan. In order to begin creating order out of chaos, we have tested no less than 103 12cm fans, using a completely revamped test method. The humble case fan may very well be the si...
Bottom line Everybody will have their own personal preferences. Be sure to take a look at our enormous comparison table or the various smaller tables from the previous pages to find the case fans that are just right for you. For overclockers who want the best poss...
0%
xbitlabs.com
Updated:
2017-03-01 08:01:34
In the second part of our massive 120mm fan roundup we will cover 27 models from 15 companies from all around the world. These fans have a rated speed of over 1350 RPM, sometimes much higher. We will discuss quiet entry-level products as well as high-s...
0%
fudzilla.com
Updated:
2017-03-01 08:01:36
Gelid Solutions recently launched the GX-7, its new CPU cooler aimed at gamers and demanding users and we tested it here . If you read the review, you know that the GX-7 comes with one Wing 12 PL (Blue) fan. Since the Wing PL 12 can be purchased separatel...
Bottom line The Wing PL 12 can be found from €13 to more than €20. Gelid Solutions positioned the Wing 12 PL (Blue) in its Gaming Series, which is evident from the blue LEDs that should contribute to the look of one's rig. We're talking about a powerful fan with PWM...
0%
Brand Image Article code product Stock Price from
Gelid Solutions

Gelid Solutions CL-NV1080-01-A computer cooling system Graphics card Heatsink/Radiatior Black
(show image)
CL-NV1080-01-A Icy Vision GTX1070/1080 Enhancement Kit 0.00
(excl. VAT)
0 (incl. VAT)
Gelid Solutions

Gelid Solutions WING 12 PL Computer case Fan 4.72" (12 cm) Black, Blue
(show image)
FN-FW12BPL-18 WING 12 PL 0.00
(excl. VAT)
0 (incl. VAT)
Gelid Solutions

Gelid Solutions WING 12 UV Blue Computer case Fan 4.72" (12 cm) Black, Blue
(show image)
FN-FW12-15-B WING 12 UV Blue 0.00
(excl. VAT)
0 (incl. VAT)
Gelid Solutions

Gelid Solutions WING 9 UV Blue Computer case Fan 3.62" (9.2 cm) Black, Blue
(show image)
FN-FW09-20-B WING 9 UV Blue 0.00
(excl. VAT)
0 (incl. VAT)
Gelid Solutions

Gelid Solutions WING 8 UV Blue Computer case Fan 3.15" (8 cm) Black, Blue
(show image)
FN-FW08-20-B WING 8 UV Blue 0.00
(excl. VAT)
0 (incl. VAT)