location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gelid Solutions CL-NV1080-01-A computer cooling system Graphics card Heatsink/Radiatior Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gelid Solutions Check ‘Gelid Solutions’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Icy Vision GTX1070/1080 Enhancement Kit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CL-NV1080-01-A
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gelid Solutions: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23019
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2022 15:49:46
The date of the most recent change of the data-sheet in Icecat's system
Long product name Gelid Solutions CL-NV1080-01-A computer cooling system Graphics card Heatsink/Radiatior Black :
The short editorial description of Gelid Solutions CL-NV1080-01-A computer cooling system Graphics card Heatsink/Radiatior Black

ICY Vision, NVIDIA GTX1070/1080
More>>>
Short summary description Gelid Solutions CL-NV1080-01-A computer cooling system Graphics card Heatsink/Radiatior Black:
This short summary of the Gelid Solutions CL-NV1080-01-A computer cooling system Graphics card Heatsink/Radiatior Black data-sheet is auto-generated and uses the product title and the first six key specs.

Gelid Solutions CL-NV1080-01-A, Heatsink/Radiatior, Black

Long summary description Gelid Solutions CL-NV1080-01-A computer cooling system Graphics card Heatsink/Radiatior Black:
This is an auto-generated long summary of Gelid Solutions CL-NV1080-01-A computer cooling system Graphics card Heatsink/Radiatior Black based on the first three specs of the first five spec groups.

Gelid Solutions CL-NV1080-01-A. Type: Heatsink/Radiatior. Product color: Black

Brand Image Article code product Stock Price from
Gelid Solutions

Gelid Solutions WING 12 PL Chipset Fan 4.72" (12 cm) Black, Green
(show image)
FN-FW12PL-18 WING 12 PL 0.00
(excl. VAT)
0 (incl. VAT)
Gelid Solutions

Gelid Solutions WING 12 PL Computer case Fan 4.72" (12 cm) Black, Blue
(show image)
FN-FW12BPL-18 WING 12 PL 0.00
(excl. VAT)
0 (incl. VAT)
Gelid Solutions

Gelid Solutions WING 12 UV Blue Computer case Fan 4.72" (12 cm) Black, Blue
(show image)
FN-FW12-15-B WING 12 UV Blue 0.00
(excl. VAT)
0 (incl. VAT)
Gelid Solutions

Gelid Solutions WING 9 UV Blue Computer case Fan 3.62" (9.2 cm) Black, Blue
(show image)
FN-FW09-20-B WING 9 UV Blue 0.00
(excl. VAT)
0 (incl. VAT)
Gelid Solutions

Gelid Solutions WING 8 UV Blue Computer case Fan 3.15" (8 cm) Black, Blue
(show image)
FN-FW08-20-B WING 8 UV Blue 0.00
(excl. VAT)
0 (incl. VAT)