location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gelid Solutions Siberian Processor Cooler 3.15" (8 cm) Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gelid Solutions Check ‘Gelid Solutions’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Siberian
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC-SIBERIAN-01 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4897025780484 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gelid Solutions: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36973
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:56:45
The date of the most recent change of the data-sheet in Icecat's system
Gelid Solutions CC-SIBERIAN-01 user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Gelid Solutions Siberian Processor Cooler 3.15" (8 cm) Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Processor Cooler 3.15" (8 cm) 2200 RPM
  • - Supported processor sockets: Socket 754, Socket 939, Socket AM1, Socket AM2, Socket AM2+, Socket AM3, Socket AM3+, Socket FM1, Socket FM2, Socket FM2+, LGA 1151 (Socket H4)
  • - 22.5 dB 30.51 cfm 1.7 mmH2O
  • - 3.78 x 4.72 x 2.6" (96 x 120 x 66 mm)
  • - Black, White
Guarantee: 5 Years
Long product name Gelid Solutions Siberian Processor Cooler 3.15" (8 cm) Black, White :
The short editorial description of Gelid Solutions Siberian Processor Cooler 3.15" (8 cm) Black, White

Siberian - 80mm, 30.5 CFM, 51.85 CMH, 0.13A, 12V, 2200 RPM, 10-22.5dB, 1.7mmAq, 236g
More>>>
Short summary description Gelid Solutions Siberian Processor Cooler 3.15" (8 cm) Black, White:
This short summary of the Gelid Solutions Siberian Processor Cooler 3.15" (8 cm) Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Gelid Solutions Siberian, Cooler, 3.15" (8 cm), 900 RPM, 2200 RPM, 22.5 dB, 30.51 cfm

Long summary description Gelid Solutions Siberian Processor Cooler 3.15" (8 cm) Black, White:
This is an auto-generated long summary of Gelid Solutions Siberian Processor Cooler 3.15" (8 cm) Black, White based on the first three specs of the first five spec groups.

Gelid Solutions Siberian. Type: Cooler, Fan diameter: 3.15" (8 cm), Rotational speed (min): 900 RPM, Rotational speed (max): 2200 RPM, Noise level (low speed): 10 dB, Noise level (high speed): 22.5 dB, Maximum airflow: 30.51 cfm, Maximum air pressure: 1.7 mmH2O. Voltage: 12 V. Product color: Black, White

Source Testseek summary Average rating
Reviews
Updated:
2015-02-22 18:52:29
Uk has collected 3 expert reviews for Gelid Solutions Siberian Processor Cooler 8 cm Black, White and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Brand Image Article code product Stock Price from
Gelid Solutions

Gelid Solutions Polar Processor Cooler 2.95" (7.5 cm) Black, Silver
(show image)
CC-POLAR-01 Polar 0.00
(excl. VAT)
0 (incl. VAT)
Gelid Solutions

Gelid Solutions CC-Antarctica-01-A Processor Cooler 5.51" (14 cm) Black
(show image)
CC-ANTARCTICA-01-A CC-Antarctica-01-A 0.00
(excl. VAT)
0 (incl. VAT)
Gelid Solutions

Gelid Solutions Rev. 4 Tranquillo Processor Cooler 4.72" (12 cm) Black, White
(show image)
CC-TRANQ-04-A Rev. 4 Tranquillo 0.00
(excl. VAT)
0 (incl. VAT)
Gelid Solutions

Gelid Solutions CC-SNOWSTORM-01 computer cooling system Processor Cooler 3.62" (9.2 cm) Black, White
(show image)
CC-SNOWSTORM-01 CC-SNOWSTORM-01 0.00
(excl. VAT)
0 (incl. VAT)
Gelid Solutions

Gelid Solutions CC-SLIM SILENCE-AM1 computer cooling system Processor Cooler 2.56" (6.5 cm)
(show image)
CC-SLIM SILENCE-AM1 CC-SLIM SILENCE-AM1 0.00
(excl. VAT)
0 (incl. VAT)
Gelid Solutions

Gelid Solutions Siberian PRO Processor Cooler 3.62" (9.2 cm)
(show image)
CC-SIBERIANP-01 Siberian PRO 0.00
(excl. VAT)
0 (incl. VAT)
Gelid Solutions

Gelid Solutions Rev. 3 Tranquillo Processor Cooler 4.72" (12 cm) Black, Silver
(show image)
CC-TRANQ-03-A Rev. 3 Tranquillo 0.00
(excl. VAT)
0 (incl. VAT)
Gelid Solutions

Gelid Solutions Slim 12 UV Blue Computer case Fan 4.72" (12 cm) Black, Blue
(show image)
FN-FW12SLIMB-15 Slim 12 UV Blue 0.00
(excl. VAT)
0 (incl. VAT)
Gelid Solutions

Gelid Solutions FN-SX05-40 computer cooling system Computer case Fan 1.97" (5 cm) Black, White
(show image)
FN-SX05-40 FN-SX05-40 0.00
(excl. VAT)
0 (incl. VAT)
Gelid Solutions

Gelid Solutions Slim Silence A-Plus Processor Cooler 2.56" (6.5 cm) Black, Metallic
(show image)
CC-SSILENCE-APLUS Slim Silence A-Plus 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)