location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gelid Solutions The Black Edition Processor Cooler 4.72" (12 cm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gelid Solutions Check ‘Gelid Solutions’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
The Black Edition
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC-BEDITION-01-A
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gelid Solutions: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7799
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2022 11:47:22
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Gelid Solutions The Black Edition Processor Cooler 4.72" (12 cm)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Processor Cooler 4.72" (12 cm) 1600 RPM
  • - Supported processor sockets: Socket AM2, Socket AM2+, Socket AM3, Socket AM3+, Socket FM1, Socket FM2
  • - 25.5 dB 58 cfm 1.6 mmH2O
  • - 4.72 x 4.72 x 0.984" (120 x 120 x 25 mm)
  • - Black
Guarantee: 5 Years
Long product name Gelid Solutions The Black Edition Processor Cooler 4.72" (12 cm) :
The short editorial description of Gelid Solutions The Black Edition Processor Cooler 4.72" (12 cm)

The Black Edition - 7 Power Heatpipes, 89.1CFM max.
More>>>
Short summary description Gelid Solutions The Black Edition Processor Cooler 4.72" (12 cm):
This short summary of the Gelid Solutions The Black Edition Processor Cooler 4.72" (12 cm) data-sheet is auto-generated and uses the product title and the first six key specs.

Gelid Solutions The Black Edition, Cooler, 4.72" (12 cm), 750 RPM, 1600 RPM, 25.5 dB, 58 cfm

Long summary description Gelid Solutions The Black Edition Processor Cooler 4.72" (12 cm):
This is an auto-generated long summary of Gelid Solutions The Black Edition Processor Cooler 4.72" (12 cm) based on the first three specs of the first five spec groups.

Gelid Solutions The Black Edition. Type: Cooler, Fan diameter: 4.72" (12 cm), Rotational speed (min): 750 RPM, Rotational speed (max): 1600 RPM, Noise level (high speed): 25.5 dB, Maximum airflow: 58 cfm, Minimum air pressure: 1.35 mmH2O, Maximum air pressure: 1.6 mmH2O. Voltage: 12 V. Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2014-09-05 04:11:19
Uk has collected 56 expert reviews for Gelid Solutions The Black Edition Processor Cooler 12 cm and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
uk.hardware.info
Updated:
2014-09-05 04:11:19
We primarily know Gelid from their popular Tranquilo Rev. 2 cooler, an affordable yet very silent and effective CPU cooler. It's one of the best coolers you can get in terms of value for your money. We were therefore quite eager to test Gelid's new cool...
Bottom line The Gelid Black Edition is an excellent tower CPU cooler with a quality design and finish. Even a slightly overclocked Socket 2011 processor is kept below 50 degrees. But the Black Edition isn't the only cooler capable of this, and it fails to really se...
0%
techradar.com
Updated:
2014-09-05 04:11:19
Another month, another humongous CPU cooler. Gelid's Black Edition is certainly impressive in stature, but thankfully for something this size it's more than matched by the build quality. To give you an idea of how big this tower cooler is, it comes with t...
Good Clever heatpipe design, Twin fan setup, Rivals 120mm liquid coolers, Quiet...
Bad Fiddly cooler fitting, Rather large...
80%
techradar.com/au/
Updated:
2014-09-05 04:11:19
Another month, another humongous CPU cooler. Gelid's Black Edition is certainly impressive in stature, but thankfully for something this size it's more than matched by the build quality. To give you an idea of how big this tower cooler is, it comes with t...
Good Clever heatpipe design, Twin fan setup, Rivals 120mm liquid coolers, Quiet...
Bad Fiddly cooler fitting, Rather large...
80%
Bit-Tech.net
Updated:
2014-09-05 04:11:19
approx £49.99 (inc VAT) approx $74.99 (ex Tax)With and all-in-one liquid CPU coolers beginning to hit the market and more and more companies throwing their weight behind the technology, 2013 looks set to be a year of healthy competition in this ar...
Bottom line For users of the popular LGA1155 socket, the Black Edition is just another large, quiet and capable heatsink. If you strapped it to your CPU, we have no doubt you'd be able to maintain healthy temperatures and low noise levels with a significant overclock...
78%
ocaholic.ch.english
Updated:
2014-09-05 04:11:19
With their "The Black Edition", Gelid Solutions has a twin tower cooler in its portfolio which is a bit different from what you usually see these days. Taking a closer look at the heatpipes shows that they have been placed above one another. We're curious...
Bottom line With the The Black Edition, Gelid Solutions shows an overall good cooler In terms of cooling capacity the The Black Edition has been able to reach the center span of our comparison tables In this regard we have to say that the competition is very hard co...
80%
pcgameware.co.uk
Updated:
2014-11-08 10:50:00
For many of you out there, a huge question mark will be raised when I mention the name Gelid. Well I'll clear that up for you now, Gelid are an enthusiast PC hardware company formed in 2008, who manufacture fans, CPU air coolers, GPU air coolers, several...
Bottom line Without a doubt the smallest dual heatsink cooler I've ever seen is right here in my Test Rig. In fact at just 109(L) x 126(W) x 160(H) including both 120mm PWM fans, Gelid's The Black Edition is the smallest CPU cooler I've tested in a long time. The Bl...
90%
goldfries.com
Updated:
2016-11-26 23:47:17
With us today is GELID Solution's Black Edition Heatsink (CPU Cooler), that features 7 power heatpipes that are uniquely arranged, and comes with Multi Award-Winning Slim 12 PWM & Silent 12 PWM Fan.The heatsink allows up to 3 fans to be mounted on it, and...
Bottom line The heatsink is of solid built, and is definitely worth the USD 75 price tag. The package is good as you could opt for a dual fan setup or just use the additional fan on your casing. It also comes with GELID's GC-Extreme thermal paste rated this product...
0%
lanoc.org
Updated:
2014-09-05 04:11:19
Today we are back again with another multi-heatpipe CPU cooler, this time from one of the larger names in performance cooling. Gelid Solutions has been around since 2008 and have proven themselves to be manufactures of quality cooling products and accesso...
Bottom line I will admit I would like to retest the Black Edition in the proper orientation at some point but again, I am not looking forward to the installation. While it did preform admirably in several areas even at a handicap it isn't completely without blame. T...
0%
hitechlegion.com
Updated:
2014-09-05 04:11:19
We have seen this elsewhere, of course, with brand names swallowing company identity and pigeon holing people's perception. You probably wouldn't be apt to buy Lever 2000 tea, or Lipton soap, but the same company is behind both brands. Corsair made a succ...
Bottom line There are always trade-offs to be made in the cooling world. Be it noise for cooling, cooling for noise, size, encroachment on other component space; there is always something. With the Black Edition, Gelid Solutions promises to solve many of these conf...
0%
frostytech.com
Updated:
2014-09-05 04:11:19
For adventurous computer enthusiasts seeking new and innovative heatsinks, Gelid's 'the Black Edition' heatsink offers pretty good cooling performance with a modest noise output at stock fan speeds...
80%
xbitlabs.com
Updated:
2014-09-05 04:11:19
GELID Solutions Limited is a rather small firm in terms of model range and production volumes, so we don’t often see new coolers from that brand. However, unlike cooling systems from many other brands, GELID ones are indeed new rather than slightly mod...
Bottom line The GELID Black Edition is a universal cooler which can be easily installed on any platform using reliable fasteners. It comes with high-quality fans that make it comfortable in terms of noisiness in a quiet computer at speeds up to 1140 RPM. The buye...
0%
techpowerup.com
Updated:
2014-09-05 04:11:19
From the GELID Solutions website:GELID designs and manufactures packaging, thermal solutions, CPU coolers, fans, and other computer hardware for both gamers and silent enthusiasts and for international OEM and ODM customers. We provide computer hardwar...
Good Great cooling performance on overclocked systems, Very quiet, Clearance for tall memory modules on LGA2011, Solid construction, Option for third fan...
Bad Mounting hardware, Performance on stock systems...
Bottom line GELID Solutions has done so much right with the Black Edition cooler. Its performance on the overclocked test system is amazing, especially considering its low noise level. At just 45 dBA with 100% fan speed, it placed second in terms of noise. It riva...
90%
hardwaresecrets.com
Updated:
2014-09-05 04:11:19
“The Black Edition” is a CPU cooler from Gelid. It has two tower heatsinks, two 120 mm fans, and seven U-shaped heatpipes. Let’s test it.The name of the product is curious. At first, we tough it was a “Black Edition” of an older cooler, but it seems li...
Bottom line The Gelid “The Black Edition” is a very good cooler. It is simple to install, looks good, and performed very well. With its ambitious design with two heatsinks, four 6 mm heatpipes and three 8 mm heatpipes (seven heatpipes on the total), we believed at fi...
0%
pureoverclock.com
Updated:
2014-09-05 04:11:19
When you hear the name Gelid , what's the first thing that comes to mind? For most it's PC case fans. Gelid is known for some of the quietest PC case fans. However, they've also produced some thermal compounds, some VGA cooling units and even a case. Furt...
Good Great performance, quiet, small footprint, 5year warranty, did I mention quiet?...
Bad Installation is tricky with only two hands, forget about installing it while the motherboard is in a case...
Bottom line The Gelid Black Edition was the best performing cooler we've tested under stock clocks and the quietest as well. If you're looking for a quiet performer that's smaller and less expensive than the top-shelf Noctua units while giving similar performance...
90%
overclock3d.net
Updated:
2020-01-12 03:07:22
If you're a regular visitor to the pages of OC3D you'll no have noticed a bit of dearth of cooler reviews. The reason for this is simple, we've retired the old 2011 rig and have been busy specking up and putting together a new test rig. Not that the 2011...
0%