location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

GEAR4 HouseParty Portable 2.0 channels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GEAR4 Check ‘GEAR4’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HouseParty Portable
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PG532
Category:
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers Check ‘GEAR4’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GEAR4: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29427
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Mar 2021 14:07:25
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 10 Mar 2021
Product end of life date
Bullet Points GEAR4 HouseParty Portable 2.0 channels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.0 channels
  • - Bluetooth
  • - iPad, iPhone, iPod
  • - Black
Long product name GEAR4 HouseParty Portable 2.0 channels Black :
The short editorial description of GEAR4 HouseParty Portable 2.0 channels Black

HouseParty Portable, iPod/iPhone/iPad, Bluetooth, EQ, 1.24kg, Black
More>>>
Short summary description GEAR4 HouseParty Portable 2.0 channels Black:
This short summary of the GEAR4 HouseParty Portable 2.0 channels Black data-sheet is auto-generated and uses the product title and the first six key specs.

GEAR4 HouseParty Portable, 2.0 channels, iPad, iPhone, iPod, LED, Black, Battery, Lithium

Long summary description GEAR4 HouseParty Portable 2.0 channels Black:
This is an auto-generated long summary of GEAR4 HouseParty Portable 2.0 channels Black based on the first three specs of the first five spec groups.

GEAR4 HouseParty Portable. Audio output channels: 2.0 channels. Apple docking compatibility: iPad, iPhone, iPod. Display: LED. Product color: Black. Power source type: Battery, Battery technology: Lithium, Battery life (max): 20 h

Source Testseek summary Average rating
Reviews
Updated:
2013-06-12 10:28:07
Uk has collected 3 expert reviews for GEAR4 HouseParty Portable 2.0 channels Black and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
gadgetspeak.com
Updated:
2013-06-12 10:28:02
Here a dock that can ramp up the volume even without mains power, in fact it can work even if the ‘i’ device is not even docked in the unit. Yes in this form it is Bluetooth enabled even though it mentions Wireless, so connected or not...
76%
whathifi.com
Updated:
2013-09-15 01:05:36
Gear4 was one of the first brands in the world to launch a range of iPod accessories, so it knows a thing or two about docks and, more recently, wireless speakers. The Gear 4 HouseParty Portable is a combination of the two: it's a Bluetooth speaker with...
Good Includes iPod dock, aptX Bluetooth, Android and iOS app...
Bad Sounds bright, Lacks weight and detail...
60%
coolsmartphone.com
Updated:
2016-12-27 23:02:39
I’ve been trying out numerous speakers for a while now. As most of you will know I am constantly changing phones so I need something that works with almost any smartphone but also my MacBook Air. Have I finally found what I am looking for in the Gear4...
0%