location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Garmin DriveSmart 70LMT navigator Fixed 7" TFT Touchscreen 10.8 oz (306 g) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Garmin Check ‘Garmin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DriveSmart 70LMT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
010-01538-01
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘Garmin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Garmin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5296
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (6.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Garmin 010-01538-01 user manual (4.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Garmin DriveSmart 70LMT navigator Fixed 7" TFT Touchscreen 10.8 oz (306 g) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Fixed 7" Black
  • - Auto
  • - Traffic Message Channel (TMC) Live service Lane guidance
  • - Touchscreen Widescreen 800 x 480 pixels
  • - Bluetooth
  • - Built-in speaker(s) Text-to-speech message reader
  • - Lithium-Ion (Li-Ion)
Long product name Garmin DriveSmart 70LMT navigator Fixed 7" TFT Touchscreen 10.8 oz (306 g) Black :
The short editorial description of Garmin DriveSmart 70LMT navigator Fixed 7" TFT Touchscreen 10.8 oz (306 g) Black

7-inch WVGA TFT GPS navigator, pinch-to-zoom display, Voice-activated, Lane assist, street maps, microSD, lithium-ion battery.
More>>>
Short summary description Garmin DriveSmart 70LMT navigator Fixed 7" TFT Touchscreen 10.8 oz (306 g) Black:
This short summary of the Garmin DriveSmart 70LMT navigator Fixed 7" TFT Touchscreen 10.8 oz (306 g) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Garmin DriveSmart 70LMT, English, External, North America, 7", 800 x 480 pixels, TFT

Long summary description Garmin DriveSmart 70LMT navigator Fixed 7" TFT Touchscreen 10.8 oz (306 g) Black:
This is an auto-generated long summary of Garmin DriveSmart 70LMT navigator Fixed 7" TFT Touchscreen 10.8 oz (306 g) Black based on the first three specs of the first five spec groups.

Garmin DriveSmart 70LMT. Languages support: English. Antenna: External. Map coverage: North America. Display diagonal: 7", Display resolution: 800 x 480 pixels, Display: TFT. Storage media type: Flash, Compatible memory cards: MicroSD (TransFlash)

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:04:34
Uk has collected 2 expert reviews for Garmin DriveSmart 70LMT navigator Fixed 17.8 cm (7") TFT Touchscreen 306 g Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
itwire.com
Updated:
2017-06-22 04:41:11
If your eyesight is not what it was, Garmin's DriveSmart 70 provides a 7” high readability screen and gets you from A to B with minimum fuss.I have reviewed in-car navigation units from popular brands including TomTom and Navman. All are very competent, y...
Bottom line The Garmin DriveSmart 70LMT has great design, functionality, and ease of use. Though it is one of the more expensive GPS it easily justifies the price tag because of its wide array of smart features, advanced traffic assistance capabilities and intuitive...
0%