location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Garmin nüvi 58 navigator Handheld/Fixed 5" TFT Touchscreen 6.35 oz (180.1 g) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Garmin Check ‘Garmin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
nüvi 58
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
010-01400-03
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘Garmin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Garmin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2940
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Garmin 010-01400-03 user manual (3.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Garmin nüvi 58 navigator Handheld/Fixed 5" TFT Touchscreen 6.35 oz (180.1 g) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Handheld/Fixed 5" Black
  • - Auto Truck
  • - Lane guidance
  • - Touchscreen Widescreen 480 x 272 pixels
  • - Lithium-Ion (Li-Ion)
Long product name Garmin nüvi 58 navigator Handheld/Fixed 5" TFT Touchscreen 6.35 oz (180.1 g) Black :
The short editorial description of Garmin nüvi 58 navigator Handheld/Fixed 5" TFT Touchscreen 6.35 oz (180.1 g) Black

5.0" TFT WQVGA backlight, 2 hours life, microSD, 6.4 oz
More>>>
Short summary description Garmin nüvi 58 navigator Handheld/Fixed 5" TFT Touchscreen 6.35 oz (180.1 g) Black:
This short summary of the Garmin nüvi 58 navigator Handheld/Fixed 5" TFT Touchscreen 6.35 oz (180.1 g) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Garmin nüvi 58, Canada, USA, 5", 480 x 272 pixels, TFT, 4.4 x 2.5", SSD

Long summary description Garmin nüvi 58 navigator Handheld/Fixed 5" TFT Touchscreen 6.35 oz (180.1 g) Black:
This is an auto-generated long summary of Garmin nüvi 58 navigator Handheld/Fixed 5" TFT Touchscreen 6.35 oz (180.1 g) Black based on the first three specs of the first five spec groups.

Garmin nüvi 58. Map coverage: Canada, USA. Display diagonal: 5", Display resolution: 480 x 272 pixels, Display: TFT. Storage media type: SSD, Compatible memory cards: MicroSD (TransFlash). Form factor: Handheld/Fixed, Product color: Black. Power source type: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery life (max): 2 h

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:04:30
Uk has collected 2 expert reviews for Garmin nüvi 58 navigator Handheld/Fixed 12.7 cm (5") TFT Touchscreen 180.1 g Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techradar.com
Updated:
2016-11-15 01:04:30
Keep it simple. This is now the prevailing mantra in the sat nav market and that's fine by us. It's also exactly what Garmin's new nuvi 58LM is designed to do.This isn't a fancy pants multi-purpose device. It's not meant to wow you with size or slickness...
Good Well priced, Speed Camera database, Simple and effective...
Bad Low, res screen, Clunky graphics, No data connection...
Bottom line A simple offline sat nav device for the car that's very capable but could do with a graphical overhaul...
80%
techradar.com/au/
Updated:
2016-11-15 01:04:30
Keep it simple. This is now the prevailing mantra in the sat nav market and that's fine by us. It's also exactly what Garmin's new nuvi 58LM is designed to do.This isn't a fancy pants multi-purpose device. It's not meant to wow you with size or slicknes...
Good Well priced, Speed Camera database, Simple and effective...
Bad Lowres screen, Clunky graphics, No data connection...
Bottom line A simple offline sat nav device for the car that's very capable but could do with a graphical overhaul...
80%